EN
  • EN
  • DE

S-93C46ADP

Part No S-93C46ADP
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187297-S-93C46ADP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C46ADP CAD Model

Description

The S-93C46ADP is a 1K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This memory device is designed for applications that require non-volatile storage of small amounts of data. It is characterized by its low-voltage operation, serial interface, and high reliability, making it suitable for various consumer, industrial, and automotive applications.

Applications

  • Consumer Electronics: Storing user settings and configuration data in devices such as televisions, DVD players, and set-top boxes.
  • Automotive Systems: Used in car radios, instrument clusters, and immobilizers for storing calibration data and security codes.
  • Industrial Equipment: Implementing data logging and parameter storage in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Medical Devices: Storing calibration data and device settings in medical instruments such as glucose meters and blood pressure monitors.
  • Security Systems: Used in alarm systems and access control systems for storing security codes and access logs.

Features

  • 1K-bit EEPROM: Provides 128 bytes of non-volatile storage for data retention even when power is removed.
  • Low-Voltage Operation: Operates from a low voltage supply, typically ranging from 1.8V to 5.5V, making it suitable for battery-powered and low-power applications.
  • Microwire Interface: Utilizes a simple 3-wire serial interface (Microwire) for easy communication with microcontrollers.
  • High Endurance: Supports a high number of erase/write cycles, ensuring long-term reliability.
  • Data Retention: Provides long-term data retention, guaranteeing data integrity over extended periods.
  • Write Protect: Offers a write protect function to prevent accidental data overwriting.

Benefits

  • Reliable Data Storage: Provides a robust and reliable solution for storing critical data that needs to be retained even when power is removed.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing overall system power requirements.
  • Easy Integration: The simple Microwire interface simplifies integration into microcontroller-based systems.
  • Long-Term Reliability: Ensures data integrity and long-term reliability in demanding applications.
  • Data Security: The write protect feature prevents accidental or unauthorized data modification.

Additional Details

The S-93C46ADP communicates using the Microwire serial interface protocol. This interface requires three pins: Chip Select (CS), Serial Clock (SK), and Serial Data Input/Output (DI/DO). The device supports standard read and write operations. The write protect functionality can be enabled or disabled through software control. It's typically available in PDIP (Plastic Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,440 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess