EN
  • EN
  • DE

X1205

Part No X1205
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Real Time Clock/Calendar
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280687-X1205
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X1205 CAD Model

Description

The X1205 is a Serial Real-Time Clock (RTC) with integrated SRAM from Xicor Inc. (now part of Renesas). This device is designed to provide accurate timekeeping and non-volatile memory storage in a compact package. It is commonly used in applications requiring precise time tracking and data logging, even when the main power supply is interrupted.

Applications

  • Data Loggers: Used in systems that need to record data along with accurate timestamps.
  • Industrial Control Systems: Integrated into control systems requiring synchronized operations.
  • Point-of-Sale (POS) Terminals: Provides accurate transaction timestamps for financial records.
  • Metering Devices: Used in utility meters to record usage data with precise timestamps.
  • Embedded Systems: Implemented in various embedded applications requiring accurate timekeeping.

Features

  • Real-Time Clock (RTC): Provides accurate timekeeping with year, month, day, hour, minute, and second information.
  • Serial Interface: Communicates via a simple serial interface (I2C) for easy integration with microcontrollers.
  • Integrated SRAM: Includes on-chip SRAM for non-volatile data storage.
  • Low Power Consumption: Designed for low-power operation to maximize battery life in portable applications.
  • Automatic Power-Fail Detection and Switchover: Automatically switches to battery backup during power outages.
  • Programmable Alarm: Features a programmable alarm function for time-based event triggering.
  • Battery Backup: Requires a backup battery to maintain time and data during power loss.

Benefits

  • Accurate Timekeeping: Ensures precise time tracking for critical applications.
  • Non-Volatile Data Storage: Protects data from loss during power failures.
  • Easy Integration: Simplifies system design with its serial interface and compact package.
  • Low Power Operation: Extends battery life in portable devices.
  • Reliable Performance: Provides reliable timekeeping and data storage in harsh environments.
  • Reduced System Cost: Lowers overall system cost by integrating RTC and SRAM into a single chip.

Technical Specifications: The X1205 operates over a wide voltage range and typically communicates via an I2C interface. It includes features such as programmable alarms, automatic power-fail detection, and a battery backup input. Detailed specifications, including the amount of integrated SRAM, communication speeds, and power consumption, can be found in the device's datasheet provided by Renesas.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4749 $68.8494
13+ $9.4156 $122.4028
19+ $9.1210 $173.2990
27+ $8.8265 $238.3155
34+ $8.5331 $290.1254
46+ $7.6507 $351.9322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess