EN
  • EN
  • DE

SW10N65K

Part No SW10N65K
Manufacturer Xian Semipower Electronic Technology Co., Ltd.
Catalog Electronic Wholesale
Description N-channel TO-220F/TO251N /TO-220 MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xian Semipower Electronic Technology Co., Ltd.
Win Source Part Number 1262704-SW10N65K
Manufacturer Homepage www.samwinsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SW10N65K CAD Model

Description

The SW10N65K is a high-voltage N-channel MOSFET from Xian Semipower Electronic Technology Co., Ltd. This MOSFET is designed for high-efficiency power switching applications. It is built using advanced trench technology to minimize on-state resistance and gate charge, offering superior performance in demanding power electronic circuits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • DC-DC converters
  • Motor control circuits

Features

  • High voltage capability: 650V
  • Low on-resistance (RDS(on)) to minimize conduction losses
  • Fast switching speed
  • Low gate charge (Qg) for efficient switching
  • Avalanche rated
  • RoHS compliant
  • Advanced trench technology

Benefits

  • Improved efficiency in power conversion systems due to low RDS(on) and fast switching.
  • Reduced power dissipation leading to lower operating temperatures and improved reliability.
  • Simplified thermal management due to efficient operation.
  • Enhanced system reliability due to avalanche ruggedness.
  • Compliance with environmental regulations (RoHS).
  • Higher power density due to smaller package size and efficient heat dissipation.

Additional Details

The SW10N65K typically comes in a TO-252 or TO-220 package. It is characterized by its high breakdown voltage and low on-resistance, making it suitable for applications where power efficiency and reliability are critical. The device's fast switching speed also minimizes switching losses, contributing to overall system efficiency. The gate threshold voltage is designed for easy driving, allowing for simple integration into existing circuits. The maximum drain current is 10A. The device is designed to operate over a wide temperature range, ensuring reliable performance in various operating environments.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess