EN
  • EN
  • DE

ATSTK600-TQFP64-2

Part No ATSTK600-TQFP64-2
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description STK600 SOCKET/ADAPTER FOR 64-TQF / The STK600TQFP642 Package, Socket Board And Adapter Board For The AT32UC3B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series AVR
Part Status Obsolete(EOL)
Module/Board Type Socket Module - TQFP
For Use With/Related Products STK600
Win Source Part Number 769296-ATSTK600-TQFP64-2
Popularity Medium
Supply and Demand Status Limited
Family Name ATSTK600-TQFP64-2
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian ATSTK600-TQFP64-2 CAD Model

Description

Microchip Technology ATSTK600-TQFP64-2 Starter Kit and Development System

The ATSTK600-TQFP64-2 from Microchip Technology is a versatile and comprehensive starter kit and development system designed for engineers and developers working with TQFP64 packaged microcontrollers. This development system is part of the STK600 series, which is renowned for providing users with a flexible and cost-effective solution for designing new projects and prototyping with a wide range of AVR and AVR32 devices.

The ATSTK600-TQFP64-2 system includes a routing card and a socket card, accommodating 64-pin TQFP devices. It is engineered to support microcontrollers with different voltage and pin count configurations, ensuring that developers can work on multiple projects with a single kit. The system's architecture is designed to be modular, which means that users can easily swap out socket cards and routing cards to support various devices and form factors.

The kit is fully integrated with Microchip's development software, such as Atmel Studio and the Atmel Software Framework (ASF), which provides a rich library of source code for building complex applications. It also supports in-system programming and debugging features, which are essential for iterative development processes. This allows for real-time testing and debugging of applications, significantly reducing development time and increasing efficiency.

Key features of the ATSTK600-TQFP64-2 include:

  • Support for 64-pin TQFP AVR and AVR32 devices
  • Modular board design for easy device swapping
  • Full integration with Atmel Studio and ASF
  • In-system programming and on-chip debugging capabilities
  • USB interface for connection with a host PC
  • Access to all signals for the microcontroller

Whether you are a professional developer, a student, or a hobbyist, the ATSTK600-TQFP64-2 is an excellent tool for kick-starting your microcontroller projects and bringing your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
STK600-ATTINY10 SOCKET PACKAGE / STK600 series Socket Module - ATtiny4, 5, 9 and 10
Lowest to $92.6044
Lattice Semiconductor Corporation
INTERFACE 128TQFP ISPMACH 5256B / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - TQFP
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Xeltek
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess