EN
  • EN
  • DE

PAS08W1628T28E

Part No PAS08W1628T28E
Manufacturer NXP / Nexperia
Catalog Programming Adapters, Sockets
Description PROGRAMMING ADAPTER / HC(S)08 - Adapter SOIC, TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr NXP USA Inc.
Package Box
Product Status Obsolete
Module/Board Type Adapter SOIC, TSSOP
For Use With/Related Products HC(S) 08
Base Product Number PAS08
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1346420-PAS08W1628T28E
Ultra Librarian 3D Model Ultra Librarian PAS08W1628T28E CAD Model

Description

The PAS08W1628T28E is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the field of secure connectivity solutions for embedded applications. This product is designed to meet the demanding requirements of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features:

  • High Performance: The device is built to deliver high-speed operation, which is essential for applications that require quick data processing and real-time performance.
  • Low Power Consumption: Despite its high performance, the PAS08W1628T28E is engineered to be energy efficient, helping to reduce the overall power consumption of the systems it is integrated into.
  • Compact Design: The product's small form factor makes it suitable for space-constrained applications, allowing for more compact and streamlined designs.
  • Robustness: NXP's commitment to quality ensures that the PAS08W1628T28E is robust and reliable, capable of withstanding the rigors of operation in harsh environments.

Applications:

The versatility of the PAS08W1628T28E allows it to be used across various sectors, including but not limited to:

  • Automotive systems, where reliability and performance are critical.
  • Industrial control units, for process monitoring and control.
  • Consumer electronics, enhancing the user experience through improved device capabilities.
  • Communication infrastructure, supporting the backbone of data transfer networks.

Technical Specifications:

The PAS08W1628T28E boasts an array of technical specifications that make it an ideal choice for a multitude of electronic applications. Its specifications include advanced I/O capabilities, a wide operating temperature range, and compatibility with a variety of signal processing standards.

About NXP Semiconductors:

NXP Semiconductors is renowned for its innovation in the semiconductor industry. The company offers a diverse portfolio of products that includes microcontrollers, processors, sensors, and connectivity solutions. NXP is committed to driving innovation in the automotive, industrial & IoT, mobile, and communication infrastructure markets.

You May Also Be Interested in

Xeltek
SOCKET ADAPTER FOR PLCC32 / Xeltek Programmers - Socket Module - PLCC
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter SOIC, TSSOP
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFP
Need more? Email Us
Microchip Technology
ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Maxim Integrated
ADAPTER MCU 68-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFN
Need more? Email Us
Microchip Technology
ADAPTER MODULE 84P / Microsemi FPGAs - Socket Adapter
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFP
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR TSOP56
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess