Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tape & Reel
Type Thermocouple to Digital Converter
Input Type Thermocouple
Output Type I2C
Current - Supply 300 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-MQFN (5x5)
Base Product Number MCP96RL01
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342797-MCP96RL01T-E/MX
Ultra Librarian 3D Model Ultra Librarian MCP96RL01T-E/MX CAD Model

Description

The MCP96RL01T-E/MX is a state-of-the-art digital temperature sensor developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-accuracy sensor is designed for a wide range of applications, from industrial systems to consumer products, where precise temperature monitoring is crucial.

Key Features

  • High Accuracy: The MCP96RL01T-E/MX offers an exceptional accuracy of ±0.5°C (max.) from -40°C to +125°C, ensuring reliable temperature readings for critical applications.
  • Wide Temperature Range: With a broad operating temperature range, this sensor is versatile enough to handle extreme conditions, making it suitable for various environments.
  • Low Power Consumption: Designed for energy efficiency, the MCP96RL01T-E/MX is ideal for battery-powered applications, contributing to longer battery life and reduced power costs.
  • Digital Interface: The sensor features a user-friendly I2C interface, allowing for easy integration into most microcontroller-based systems without the need for complex programming or additional components.
  • Multi-Device Support: The I2C interface supports multiple device connections, enabling the monitoring of several temperature points within a system through a single bus.
  • Small Form Factor: Housed in a compact UDFN package, the MCP96RL01T-E/MX saves valuable board space and is suitable for space-constrained applications.

Applications

The MCP96RL01T-E/MX is ideal for a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Computing equipment
  • Medical devices
  • Automotive systems
  • IoT devices

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MCP96RL01T-E/MX is no exception, offering robust performance backed by Microchip's comprehensive technical support and resources. With its advanced features and versatility, the MCP96RL01T-E/MX is the perfect choice for professionals seeking a reliable and accurate temperature sensing solution.

You May Also Be Interested in

Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $23.9960
ECAD model for ADPD1080WBCPZR7
Freescale Semiconductor - NXP
IC DSI 2-CHAN INTERFACE 16-SOIC
Lowest to $11.0150
ECAD model for MC33790DW
Microchip Technology
IC HORN DRIVER DUAL 8DIP
Lowest to $1.1409
ECAD model for RE46C100E8F
Maxim Integrated
IC AUTO SNSR SIGNAL COND 16SSOP
Lowest to $2.3647
ECAD model for MAX1455AAE+T
Maxim Integrated
Need more? Email Us
ECAD model for MAX6690MEE-T
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $36.0361
ECAD model for MAX1454AUE/V+T
Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+
Maxim Integrated
IC CTRLR KEY-SW I2C 40TQFN
Lowest to $11.4275
ECAD model for MAX7360ETL+T
Microchip Technology
IC SMOKE DETECTOR ION 8DIP
Need more? Email Us
ECAD model for RE46C114E8F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7473 $53.9784
19+ $5.5363 $105.1897
28+ $5.3633 $150.1724
39+ $5.1903 $202.4217
50+ $5.0173 $250.8650
67+ $4.4982 $301.3794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26 pieces
MOQ: 8 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention