Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970731-ST33G1M2SE54EAR2
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST33G1M2SE54EAR2 CAD Model

Description

The ST33G1M2SE54EAR2 is a cutting-edge secure microcontroller produced by STMicroelectronics, a global semiconductor leader renowned for its advanced integrated circuits and solutions. This product is specifically designed to meet the rigorous demands of secure mobile transactions and applications requiring high levels of security, such as mobile payments, identification, and IoT devices.

Key Features:

  • Advanced Security: The ST33G1M2SE54EAR2 is built on a secure platform with a dedicated ARM SecurCore SC300 processor, which operates at a clock frequency of up to 50 MHz. This core is designed to offer enhanced security features and resistance to attacks, making it ideal for sensitive applications.
  • Large Memory Capacity: With 1.2MB of high-density EEPROM, this microcontroller can store multiple applications or large amounts of secure data, providing flexibility and convenience for developers and end-users.
  • High Communication Interfaces Flexibility: It includes multiple communication interfaces such as ISO/IEC 7816, SWP, SPI, I2C, USART, and GPIOs, ensuring versatility and ease of integration into various system architectures.
  • Robust Operating System Support: The ST33G1M2SE54EAR2 is designed to work seamlessly with a wide range of operating systems, including Java Card and other proprietary systems, allowing for a broad spectrum of secure applications.
  • Energy Efficient: This secure microcontroller is designed with energy efficiency in mind, making it suitable for battery-powered devices where power consumption is a critical factor.

Applications:

The ST33G1M2SE54EAR2 is versatile and can be used in a variety of applications, including:

  • Mobile Payment Systems
  • Banking and Financial Services
  • Secure Identification and Access Control
  • Transportation Ticketing Systems
  • IoT Security

With its robust security features, ample memory, and multiple interface options, the ST33G1M2SE54EAR2 from STMicroelectronics represents a reliable choice for developers looking to incorporate a secure element into their designs. Its support for various operating systems and applications ensures that this secure microcontroller can meet the needs of a dynamic and evolving digital security landscape.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention