EN
  • EN
  • DE

74V573MTC

Part No 74V573MTC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983734-74V573MTC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74V573MTC CAD Model

Description

The 74V573MTC is an octal transparent latch with 3-STATE outputs from Fairchild Semiconductor (now ON Semiconductor). This device is designed to temporarily store data and drive buses with its 3-STATE outputs. The device is commonly used in memory interfacing and data buffering applications.

Applications

  • Memory address latching
  • Data buffering
  • I/O port expansion
  • Microprocessor systems

Features

  • Octal Latch: Eight latches in a single package
  • Transparent Operation: Data passes through when the latch enable (LE) is HIGH
  • 3-STATE Outputs: Allows for bus isolation
  • Low Power Consumption: ICC = 4 µA (max) at VCC = 5V
  • TTL Compatible Inputs

Benefits

  • Efficient Data Storage: Provides temporary data storage.
  • Simplified Bus Interface: 3-STATE outputs allow for easy connection to buses.
  • Reduced Loading: 3-STATE outputs minimize bus loading when disabled.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • Low Power Dissipation: Enhances energy efficiency.

Additional Details

The 74V573MTC contains eight D-type latches. When the Latch Enable (LE) input is HIGH, the Q outputs follow the data (D) inputs. When LE transitions LOW, the data present at the D inputs at that time is latched. The output enable (OE) input controls the 3-STATE outputs. When OE is LOW, the outputs are enabled; when OE is HIGH, the outputs are in a high-impedance state. This device is ideal for buffering memory addresses and data in microprocessor systems. The TTL compatible inputs make it easy to interface with other TTL logic devices. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
IBM
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess