EN
  • EN
  • DE

NCE0115AK

Part No NCE0115AK
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832366-NCE0115AK
Ultra Librarian 3D Model Ultra Librarian NCE0115AK CAD Model

Description

The NCE0115AK is an N-Channel enhancement mode power MOSFET from Wuxi NCE Power Semiconductor. It is designed with advanced trench technology to achieve low on-resistance (RDS(on)) and gate charge. This makes it suitable for applications requiring high efficiency and fast switching.

Applications

  • Synchronous Rectification in DC-DC Converters: Enhances efficiency by replacing diodes with MOSFETs.
  • Power Management in Notebook Computers: Used for efficient power switching and regulation.
  • Battery Management Systems (BMS): Controls charging and discharging of batteries in a safe and efficient manner.
  • Motor Control Applications: Provides efficient control of DC motors in various applications.
  • Load Switching: Used to switch power to various loads with minimal power loss.

Features

  • Advanced Trench Technology: Offers low RDS(on) and gate charge.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • 100% UIS Tested: Ensures robustness against inductive switching.
  • RoHS Compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Improved Efficiency: Low RDS(on) and gate charge minimize power losses, leading to improved efficiency.
  • Reduced Heat Generation: Lower power losses result in less heat generation, improving thermal performance.
  • Enhanced Reliability: Robust design and UIS testing ensure reliable operation under various conditions.
  • High Power Density: Allows for smaller and more efficient power supply designs.
  • Longer Battery Life: Efficient power management extends battery life in portable devices.

Additional Details

The NCE0115AK typically features a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of up to 20A, and an RDS(on) of around 7mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. It often comes in a surface-mount package, such as a DFN3x3 or similar. It is designed for use in synchronous rectification, DC-DC converters, and other power management applications. Its fast switching speed and low gate charge make it suitable for high-frequency switching applications. The device is designed to operate within a temperature range of -55°C to +150°C.

You May Also Be Interested in

EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess