EN
  • EN
  • DE

744776322

Part No 744776322
Manufacturer Wurth Electronics Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wurth Electronics Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814564-744776322
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Wirewound
Material - Core Ferrite
Inductance 2.2mH
Tolerance ±10%
Current Rating (Amps) 180mA
Current - Saturation (Isat) 260mA
Shielding Unshielded
DC Resistance (DCR) 5.3 Ohm Max
Frequency - Self Resonant 1.4MHz
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 10kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.394" L x 0.354" W (10.00mm x 9.00mm)
Height - Seated (Max) 0.232\
Ultra Librarian 3D Model Ultra Librarian 744776322 CAD Model

Description

The 744776322 is a shielded power inductor manufactured by Wurth Electronics Inc. Power inductors are passive components used in electronic circuits to store energy in a magnetic field when electric current flows through them. They are commonly used in power supplies, DC-DC converters, and filtering applications.

Applications

  • DC-DC converters (Buck, Boost, Buck-Boost).
  • Power supplies.
  • Filtering circuits.
  • Voltage regulators.
  • LED drivers.

Features

  • Shielded construction for low EMI (Electromagnetic Interference).
  • High current carrying capacity.
  • Low DC resistance (DCR) for high efficiency.
  • Compact size.
  • Operating temperature range.
  • Surface mount design for automated assembly.

Benefits

  • Reduced EMI emissions, minimizing interference with other components.
  • Efficient energy storage and transfer in power circuits.
  • Stable inductance over a wide temperature range.
  • Allows for compact and efficient power supply designs.
  • Reliable performance in various operating conditions.

Additional Details

The 744776322 shielded power inductor is designed to provide efficient and reliable performance in power electronic circuits. The shielding reduces electromagnetic interference (EMI) emissions, which can be critical in sensitive applications. The inductor's low DC resistance (DCR) minimizes power losses, resulting in higher overall efficiency. Wurth Electronics is a well-known manufacturer of high-quality passive components, and their power inductors are designed to meet the demanding requirements of modern electronic devices. The 744776322 is often used in applications where space is limited and high efficiency is required. When selecting an inductor, it is important to consider the inductance value, current rating, DC resistance, and operating frequency. The shielded construction of this inductor makes it a suitable choice for applications where EMI is a concern. Proper application and circuit design are essential to maximizing the effectiveness of the power inductor.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess