The 31353R-LF1 is a common mode choke manufactured by Wurth Electronics Inc. Common mode chokes are passive electronic components used to suppress common mode noise in electrical circuits. These chokes are designed to attenuate unwanted noise that is common to multiple lines while allowing differential signals to pass through with minimal attenuation.
Applications:
- Suppression of common mode noise in signal and power lines.
- EMI (Electromagnetic Interference) filtering in electronic devices.
- Noise reduction in USB, HDMI, and other high-speed data interfaces.
- Power line filtering in AC/DC power supplies.
- Signal line filtering in communication equipment.
Features:
- High common mode impedance.
- Low differential mode impedance.
- Compact size.
- Surface mount technology (SMT) compatibility.
- Operating Temperature: Typically -40°C to +85°C (check datasheet).
- Inductance Value: Specified in the product datasheet (e.g., mH).
- Rated Current: Specified in the product datasheet (e.g., A).
- 'LF' likely indicates Lead-Free compliance.
Benefits:
- Effective suppression of common mode noise improves signal integrity.
- Minimized signal distortion due to low differential mode impedance.
- Space-saving design allows for high-density circuit layouts.
- Easy integration into automated assembly processes with SMT compatibility.
- Enhances the electromagnetic compatibility (EMC) of electronic devices.
- RoHS compliant due to Lead-Free construction.
Additional Details:
The 31353R-LF1 common mode choke is constructed with two or more windings on a common core. The windings are designed to cancel out the magnetic field generated by differential mode currents, while reinforcing the magnetic field generated by common mode currents. This allows the choke to effectively attenuate common mode noise while minimizing attenuation of differential signals. The performance of a common mode choke is characterized by its common mode impedance, differential mode impedance, and rated current. These parameters should be carefully considered when selecting a common mode choke for a specific application. Wurth Electronics Inc. provides detailed specifications for the 31353R-LF1 in its product datasheet, including impedance characteristics, rated current, and operating temperature range. Proper PCB layout and grounding techniques are crucial for maximizing the effectiveness of the common mode choke. The choke is used in a variety of applications, including computers, communication equipment, and consumer electronics. Its compact size and high performance make it a versatile solution for common mode noise suppression.