EN
  • EN
  • DE

T520D337M004AE006

Part No T520D337M004AE006
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195798-T520D337M004AE006
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520D337M004AE006 CAD Model

Description

The KEMET T520 series is a high-reliability, solid electrolytic capacitor ideal for applications that demand consistent electrical performance and an extended operational lifespan. Specifically, the T520D337M004AE006 is a tantalum polymer capacitor offering a capacitance of 330µF and a voltage rating of 4V. Its surface mount design makes it well-suited for automated assembly processes and compact, high-density circuit board layouts.

Applications:

  • Power Management Circuits: Provides stable capacitance for filtering and energy storage within power supplies.
  • DC-DC Converters: Smooths output voltage and reduces ripple, enhancing converter efficiency.
  • Portable Electronic Devices: Ideal for applications where small size and high reliability are essential, such as smartphones and tablets.
  • Industrial Control Systems: Ensures reliable operation in environments where extended lifespan and stable performance are critical.
  • Medical Devices: Used in applications requiring high reliability and stable performance.

Features:

  • Tantalum Polymer Electrode: Provides exceptional stability and reliability compared to traditional tantalum capacitors.
  • Surface Mount Design: Facilitates automated assembly and enables high-density circuit board layouts.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation, leading to increased circuit efficiency and reduced heat generation.
  • Stable Electrical Performance: Maintains consistent capacitance and ESR characteristics across a wide range of temperatures and frequencies.
  • RoHS Compliance: Adheres to environmental regulations, ensuring the absence of hazardous substances.

Benefits:

  • Increased Reliability: The tantalum polymer construction extends the capacitor's operational life and enhances stability, reducing the potential for component failure.
  • Improved Circuit Efficiency: Low ESR minimizes power losses, resulting in higher efficiency and reduced heat generation within the circuit.
  • Reduced Board Space: The SMD design allows for the creation of compact circuit board layouts, optimizing space utilization.
  • Simplified Assembly: Surface mount compatibility streamlines the assembly process, reducing manufacturing costs and time.
  • Enhanced Performance: Stable electrical characteristics ensure consistent and reliable circuit operation under various conditions.

The T520D337M004AE006 features a capacitance tolerance of ±20%. It is designed to operate reliably within a broad temperature range, typically from -55°C to +125°C, making it suitable for use in challenging environmental conditions. Its low ESR characteristic is especially beneficial in applications where minimizing ripple current is crucial. The device is commonly supplied in tape and reel packaging to support automated assembly processes.

You May Also Be Interested in

Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess