EN
  • EN
  • DE

XWM8816EDW

Part No XWM8816EDW
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description Stereo Digital Volume Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1282437-XWM8816EDW
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XWM8816EDW CAD Model

Description

The XWM8816EDW is a high-performance stereo audio codec from Wolfson Microelectronics (now Cirrus Logic). It is designed for a wide range of portable and consumer audio applications, offering exceptional audio quality and low power consumption. The device integrates a stereo ADC (Analog-to-Digital Converter) and a stereo DAC (Digital-to-Analog Converter), along with various audio processing features. It's specifically tailored for applications where audio performance and battery life are critical.

Applications:

  • Portable Audio Players (MP3 players, etc.)
  • Mobile Phones
  • Tablet Computers
  • Digital Cameras and Camcorders
  • Portable Gaming Consoles
  • USB Audio Interfaces

Features:

  • High-Performance Stereo ADC and DAC
  • Low Power Consumption
  • Integrated Headphone Amplifier
  • Microphone Bias Support
  • Digital Audio Interface (I2S, PCM)
  • Flexible Audio Routing
  • Advanced Power Management
  • Compact Package

Benefits:

  • Superior Audio Quality: The XWM8816EDW delivers exceptional audio performance with high SNR (Signal-to-Noise Ratio) and low THD+N (Total Harmonic Distortion plus Noise).
  • Extended Battery Life: Its low power consumption maximizes battery life in portable devices.
  • Reduced System Cost: Integration of multiple audio functions reduces the number of external components required, lowering system cost.
  • Simplified Design: Its flexible audio routing and digital interface simplify system design.
  • Enhanced User Experience: The integrated headphone amplifier provides high-quality audio output for headphones.

Additional Details:

The XWM8816EDW's ADC converts analog audio signals from sources like microphones or line inputs into digital data. The DAC converts digital audio data back into analog signals for output to headphones or speakers. The device typically supports sample rates up to 96kHz or higher and offers various digital audio interface formats such as I2S and PCM. Advanced power management features allow for dynamic adjustment of power consumption based on audio activity, further optimizing battery life. The device's internal registers are typically configured through an I2C or SPI interface. Wolfson's (Cirrus Logic's) audio codecs are widely known for their audio fidelity and are common choices for audio enthusiasts and demanding applications.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess