EN
  • EN
  • DE

WM8957GEFL

Part No WM8957GEFL
Manufacturer Wolfson Microelectronics plc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842347-WM8957GEFL
Ultra Librarian 3D Model Ultra Librarian WM8957GEFL CAD Model

Description

The WM8957GEFL is a low-power, high-performance audio codec designed by Wolfson Microelectronics (now Cirrus Logic). It's engineered primarily for portable audio applications where superior audio fidelity, minimal power consumption, and compact size are crucial. This codec integrates stereo DACs and ADCs, along with headphone drivers and an array of audio processing features designed to enhance the user's audio experience.

Applications:

  • Mobile phones
  • Portable gaming devices
  • Tablet computers
  • Personal navigation devices
  • Digital voice recorders

Features:

  • Stereo DAC and ADC
  • Integrated headphone driver
  • Low power consumption
  • Digital audio processing (DSP) for audio enhancement
  • Microphone bias supply
  • I2S/PCM digital audio interface
  • Flexible clocking scheme
  • Small form factor package

Benefits:

  • Exceptional Audio Quality: Provides high-fidelity audio reproduction for a premium listening experience.
  • Extended Battery Life: Optimized for low power consumption, extending the operational life of portable devices.
  • Compact Design: The small package size allows for easy integration into space-constrained devices.
  • Enhanced Audio Experience: Integrated DSP enhances audio quality through noise reduction, equalization, and other processing techniques.
  • Simplified Microphone Connectivity: Integrated microphone bias simplifies external circuitry, reducing component count and board space.

The WM8957GEFL incorporates advanced power management techniques to minimize power consumption in both active and standby modes. The integrated headphone driver is capable of driving a wide range of headphone impedances. The digital audio processing features offer significant flexibility in tailoring the audio output to specific user preferences and application requirements. The I2S/PCM interface allows for seamless integration with other digital audio components. The flexible clocking scheme simplifies system design by providing a range of clocking options.

The integrated microphone bias supply supports both electret and MEMS microphones. The codec is controlled via a serial interface, allowing for configuration of various parameters, such as gain, volume, and audio processing settings. It also features a built-in voltage regulator, providing a stable supply voltage for the internal circuitry. Its comprehensive feature set and low power consumption make it an excellent choice for portable audio applications.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3285 $232.8500
129+ $2.2511 $290.3919
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess