EN
  • EN
  • DE

WFD2N60

Part No WFD2N60
Manufacturer Wisdom technologies Int`l
Catalog Electronic Wholesale
Description N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wisdom technologies Int`l
Win Source Part Number 1280316-WFD2N60
Manufacturer Homepage www.wisdom-technologies.com/index.aspx
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WFD2N60 CAD Model

Description

The WFD2N60 is a Power MOSFET from Wisdom Technologies International. This N-channel MOSFET is designed for high-voltage, high-speed switching applications. It's often used in power supplies, adapters, and various other power electronic circuits where efficient power conversion is required.

Applications:

  • Switching Power Supplies (SMPS): Used in the primary side of SMPS for efficient power switching.
  • Adapters and Chargers: Commonly found in AC/DC adapters and battery chargers.
  • LED Lighting: Driving and controlling LED lighting systems.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation.
  • Motor Control: Switching element in motor control circuits.

Features:

  • N-Channel MOSFET: Offers fast switching and efficient operation.
  • High Voltage Rating: 600V drain-source breakdown voltage (VDS).
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Ruggedness: Withstands avalanche breakdown events for increased reliability.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation, resulting in higher efficiency.
  • Reliable Operation: High voltage rating and avalanche ruggedness ensure reliable performance.
  • Simplified Thermal Management: Reduced power dissipation simplifies heat sinking requirements.
  • Compact Design: Enables smaller and lighter power supply designs.
  • Improved Performance: Fast switching speed allows for higher switching frequencies and improved performance.

Additional Details:

The WFD2N60 is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). It features a VDS of 600V, a VGS typically around ±30V, and an ID that varies with temperature and operating conditions. The RDS(on) is a key parameter that determines the conduction losses of the MOSFET. Wisdom Technologies provides a detailed datasheet specifying these parameters along with thermal resistance, package dimensions, and switching characteristics. It is typically available in a TO-220, TO-252, or similar package. Proper gate drive circuitry is essential for achieving optimal switching performance and minimizing EMI. A snubber circuit may also be required to suppress voltage spikes during switching. The MOSFET's thermal resistance dictates the heat sinking requirements, and proper heat sinking is crucial for maintaining the MOSFET within its safe operating temperature range.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess