EN
  • EN
  • DE

WSF40N10

Part No WSF40N10
Manufacturer Winsok Semicon
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104894-WSF40N10
Categories OEM Parts(T-Z)
Manufacturer Winsok Semicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSF40N10 CAD Model

Description

The WSF40N10 is an N-Channel power MOSFET from Winsok Semicon, engineered for high-efficiency power switching applications. A key feature is its low on-state resistance (Rds(on)), which minimizes conduction losses and maximizes efficiency. Its fast switching speed further enhances its suitability for applications requiring rapid transitions. Typical uses include DC-DC converters, power supplies, and motor control.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Motor Control
  • Load Switching
  • Inverters

Features:

  • Low on-state resistance (Rds(on)) for minimal power dissipation
  • Fast switching speed for efficient operation
  • Low gate charge (Qg) for reduced drive power
  • Avalanche rated for enhanced reliability
  • RoHS compliant for environmental responsibility

Benefits:

  • Improved power efficiency, reducing energy consumption
  • Reduced heat generation, simplifying thermal management
  • Enhanced system reliability due to robust design
  • Smaller and lighter designs due to efficient power handling
  • Environmentally friendly operation

Additional Details:

The WSF40N10 is commonly packaged for surface mounting, facilitating efficient PCB assembly. The device's low gate charge enables direct control from microcontrollers or digital logic circuits, simplifying designs and reducing the need for external driver components. It is important to consult the datasheet for specifications like drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and power dissipation to ensure proper and safe operation. The fast switching speed is beneficial in high-frequency switching applications, such as synchronous rectification in DC-DC converters, further improving efficiency. The avalanche rating indicates its ability to withstand transient voltage spikes, increasing system reliability.

The WSF40N10 finds applications in a variety of power management and switching scenarios thanks to its versatile features.

You May Also Be Interested in

U-blox
Lowest to $110.7143
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3165 $50.6400
390+ $0.2597 $101.2830
600+ $0.2516 $150.9600
825+ $0.2435 $200.8875
1,065+ $0.2354 $250.7010
1,425+ $0.2110 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess