EN
  • EN
  • DE

WSF40N06

Part No WSF40N06
Manufacturer Winsok Semicon
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104892-WSF40N06
Categories OEM Parts(T-Z)
Manufacturer Winsok Semicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSF40N06 CAD Model

Description

The WSF40N06 is an N-Channel power MOSFET from Winsok Semicon, designed for efficient power switching in a variety of applications. It is characterized by low on-state resistance (Rds(on)) and fast switching speeds, making it suitable for applications where power efficiency and switching performance are critical. It is commonly used in DC-DC converters, power supplies, and motor control circuits.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Motor Control
  • Load Switching
  • Inverters

Features:

  • Low on-state resistance (Rds(on)) for reduced power losses
  • Fast switching speed for improved efficiency
  • Low gate charge (Qg) for reduced drive power requirements
  • Avalanche rated for robust performance
  • RoHS compliant for environmental protection

Benefits:

  • Improved power conversion efficiency, leading to energy savings
  • Reduced heat generation, simplifying thermal management
  • Enhanced system reliability due to robust design
  • Smaller and lighter designs due to efficient power handling
  • Environmentally friendly due to RoHS compliance

Additional Details:

The WSF40N06 typically comes in a standard power package, facilitating easy mounting and heat sinking. It is essential to consult the manufacturer's datasheet for the specific voltage and current ratings of the device. The low Rds(on) of the WSF40N06 is a key contributor to minimizing power dissipation, making it an excellent choice for applications where efficiency is paramount. Its fast switching characteristics enable higher frequency operation, potentially reducing the size and cost of passive components in the application circuit.

The datasheet will outline key parameters such as the drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and pulsed drain current (Idm). It is crucial to adhere to the specified operating conditions and limitations to ensure proper and reliable device operation. The WSF40N06 is often used in synchronous rectification applications within switching power supplies to enhance overall efficiency. Furthermore, its low gate charge contributes to faster turn-on and turn-off times, further reducing switching losses.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2116 $50.7840
580+ $0.1736 $100.6880
895+ $0.1682 $150.5390
1,230+ $0.1628 $200.2440
1,590+ $0.1573 $250.1070
2,130+ $0.1411 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,240 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess