The W9864G2EH-6 is a high-speed synchronous dynamic random-access memory (SDRAM) from Winbond Electronics. This SDRAM offers a substantial memory capacity with fast data access capabilities, making it suitable for applications demanding high-performance memory solutions.
Applications:
- Advanced Gaming Systems
- High-Performance Graphics Processing Units (GPUs)
- Networking Infrastructure: Routers and Switches
- Digital Signal Processing (DSP) Applications
- Industrial Automation and Control Systems
Features:
- 512Mbit Memory: Organized as 32Meg x 4 banks x 4/8/16 bits
- Operating Frequency: Supports frequencies up to 166 MHz
- Power Supply: Operates on a single 3.3V power supply
- I/O Compatibility: LVTTL compatible inputs and outputs for broad compatibility
- Internal Banks: Features a 4-bank internal memory architecture
- Programmable Burst Length: Offers flexibility with burst lengths of 1, 2, 4, 8, and full page
- Burst Type: Supports both Sequential and Interleaved burst types
- Precharge Functions: Includes Auto Precharge and Controlled Precharge capabilities
- Refresh Rate: Maintains data integrity with an 8K refresh cycle over 64ms
- Packaging: Available in various package options, including TSOP and BGA
Benefits:
- Enhanced Data Throughput: Facilitates rapid data transfer, improving overall system performance.
- Large Memory Capacity: Provides ample storage for data-intensive applications and complex program code.
- Optimized Power Consumption: Ideal for applications where power efficiency is critical.
- Cost-Effectiveness: Offers a competitive balance between performance and cost.
- Simplified Integration: Designed for seamless integration with standard memory controllers and interfaces.
Additional Details:
The W9864G2EH-6 SDRAM utilizes a synchronous interface, synchronizing data transfers with a clock signal to achieve higher data transfer rates compared to asynchronous memory. It is engineered to operate at 3.3V, simplifying power supply design and reducing energy consumption. The device features LVTTL-compatible inputs and outputs, ensuring easy interfacing with a wide range of processors and controllers. The programmable burst length and burst type options allow for optimizing memory access patterns for different applications. The auto precharge and controlled precharge functions streamline memory management, enhancing overall performance. The 8K refresh cycle over 64ms guarantees data reliability. This SDRAM is particularly well-suited for applications that require a blend of high speed, substantial memory capacity, and efficient power usage.