EN
  • EN
  • DE

W982516CH-75L

Part No W982516CH-75L
Manufacturer Winbond Electronics
Catalog SD
Description SD 16Mx16-7 133MHz CL3 Low Pwr
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945576-W982516CH-75L
Series *
Ultra Librarian 3D Model Ultra Librarian W982516CH-75L CAD Model

Description

The W982516CH-75L is a 4M x 4 Banks x 16 Bits SDRAM manufactured by Winbond Electronics. It's a synchronous dynamic random access memory (SDRAM) device, ideally suited for applications requiring fast data access and moderate memory capacity. Its architecture makes it useful in various consumer electronics and embedded systems.

Applications:

  • Set-top boxes
  • Digital TVs
  • Printers
  • Networking devices (routers, switches)
  • Consumer electronics (DVD players, game consoles)

Features:

  • 4M x 4 Banks x 16 Bits organization: Provides a total memory capacity of 64Mb.
  • Clock frequency up to 133 MHz: Supports high-speed data transfer rates.
  • Single 3.3V power supply: Simplifies power supply design and reduces power consumption.
  • LVTTL compatible inputs and outputs: Ensures compatibility with various logic devices.
  • Programmable burst length: Allows for flexible data transfer configurations (1, 2, 4, 8, or full page).
  • Auto precharge and auto refresh capabilities: Simplifies memory management and reduces system overhead.

Benefits:

  • High bandwidth: Enables rapid data access and transfer, improving system performance.
  • Cost-effective memory solution: Offers a balance between performance and cost for various applications.
  • Easy integration: Compatible with standard logic devices and requires a single power supply.
  • Reliable performance: Provides stable and dependable operation in diverse environments.
  • Simplified memory management: Auto precharge and auto refresh features reduce the burden on the memory controller.

Additional Details:

The W982516CH-75L operates synchronously with a clock signal, ensuring precise data transfers. The "-75L" suffix typically indicates the speed grade or timing parameters of the device. Its burst mode operation enhances data throughput by allowing multiple consecutive data words to be accessed with a single address command. Detailed timing specifications, including access times and refresh rates, are available in the Winbond datasheet for this part. The package type is usually a TSOP (Thin Small Outline Package), which facilitates surface mounting on PCBs. Careful consideration of the timing requirements and power supply noise is essential for proper operation and system stability.

You May Also Be Interested in

Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess