EN
  • EN
  • DE

MT48LC32M8A2TG-75:D

Part No MT48LC32M8A2TG-75:D
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 32Mx8-75 PC133 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944670-MT48LC32M8A2TG-75:D
Ultra Librarian 3D Model Ultra Librarian MT48LC32M8A2TG-75:D CAD Model

Description

The MT48LC32M8A2TG-75:D is a 256Mb SDRAM (Synchronous Dynamic Random Access Memory) from Micron Technology Inc. This memory device is engineered for applications demanding high-speed data access and temporary storage, commonly found in networking devices, consumer electronics, and embedded systems. It operates on a 3.3V power supply, which is suitable for low-power designs.

Applications

  • Networking equipment (routers, switches)
  • Consumer electronics (TVs, set-top boxes)
  • Embedded systems
  • Printers
  • Industrial control systems

Features

  • Capacity: 256Mb (32M x 8)
  • Organization: Configured as 32M words x 8 bits x 2 Banks
  • Interface: Synchronous, operating with a clock frequency
  • Voltage: Operates on a 3.3V power supply
  • Clock Rate: -75 speed grade, indicating a specific clock rate operation (Datasheet required for exact specification)
  • Package: TSOP (Thin Small Outline Package) for surface mount assembly
  • Refresh: Auto and self-refresh modes for power conservation

Benefits

  • High-Speed Data Access: SDRAM architecture ensures rapid read and write operations, enhancing overall system performance.
  • Low Power Consumption: Operates at 3.3V, making it ideal for battery-powered and energy-efficient applications.
  • Easy Integration: The standard TSOP package simplifies the board mounting process.
  • Reliable Operation: Micron's quality standards ensure consistent and reliable performance.
  • Compact Design: Facilitates integration into devices with limited space.

Additional Details

The MT48LC32M8A2TG-75:D SDRAM uses synchronous data transfers, synchronized to a clock signal to guarantee predictable timing and efficient data management. The self-refresh mode optimizes power consumption during standby. The part is frequently utilized in applications that require temporary high-speed storage, like frame buffers or cache memory. Detailed specifications regarding timing, power consumption, and other operating conditions can be located in the official Micron datasheet for this specific part number.

You May Also Be Interested in

Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 997 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess