EN
  • EN
  • DE

W9816G6BH-7

Part No W9816G6BH-7
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410506-W9816G6BH-7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9816G6BH-7 CAD Model

Description

The W9816G6BH-7 is a 256Mbit SDRAM (Synchronous Dynamic Random Access Memory) manufactured by Winbond Electronics. This memory chip is designed for applications needing fast data access and relatively large memory capacity, common in embedded systems and various consumer electronics.

Applications:

  • Embedded Systems
  • Networking Devices (Routers, Switches)
  • Consumer Electronics (Set-Top Boxes, Digital TVs)
  • Industrial Control Systems
  • Printers

Features:

  • Capacity: 256Mbit (16M x 16)
  • Organization: Configured as 16M words x 16 bits
  • Clock Rate: Specified for operation up to a certain frequency; the "-7" likely indicates a speed grade around 143 MHz.
  • CAS Latency: Supports CAS Latency (CL) options of 2 and 3
  • Burst Length: Supports burst lengths of 1, 2, 4, 8, and full page
  • Power Supply: Operates on a 3.3V power supply
  • Interface: LVTTL compatible inputs and outputs
  • Refresh: Auto and self-refresh modes supported
  • Package: Typically available in a TSOP (Thin Small Outline Package) or similar surface-mount package
  • Operating Temperature: Standard commercial operating temperature range

Benefits:

  • High Speed: Provides rapid data access, enhancing system performance.
  • Large Capacity: Offers ample memory space for applications requiring substantial storage.
  • Low Power Consumption: Features power-saving modes to minimize energy usage in portable devices.
  • Reliability: Winbond is a reputable manufacturer, ensuring product reliability.
  • Easy Integration: Standard LVTTL interface facilitates seamless integration into existing systems.

The W9816G6BH-7 integrates features like burst mode operations, auto-refresh capabilities, and power-down modes to optimize performance and power efficiency. Designed for high-performance, cost-effective applications, it provides a balance of speed, capacity, and power consumption. Its compatibility with standard LVTTL interfaces makes integration simpler.

You May Also Be Interested in

Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess