EN
  • EN
  • DE

W971GG6PB-3

Part No W971GG6PB-3
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842203-W971GG6PB-3
Ultra Librarian 3D Model Ultra Librarian W971GG6PB-3 CAD Model

Description

The Winbond W971GG6PB-3 is a 128M x 8 bit DDR2 SDRAM. It is designed for applications requiring high memory bandwidth, such as graphics, networking, and embedded systems. The '-3' likely refers to a specific speed grade within the DDR2 specification.

Applications

  • Graphics cards
  • Networking devices
  • Set-top boxes
  • Embedded systems
  • Digital TVs

Features

  • Density: 1Gbit (128M x 8)
  • Interface: DDR2 SDRAM
  • Data Rate: Up to 667 Mbps
  • Voltage: 1.8V
  • Operating Temperature Range: 0°C to +85°C
  • Package: FBGA
  • Clock Frequency: Up to 333 MHz

Benefits

  • High Bandwidth: Offers a high data transfer rate for demanding applications.
  • Large Capacity: Provides substantial memory space for data and program storage.
  • Low Power Consumption: Optimizes energy efficiency for portable and embedded devices.
  • Stable Performance: Delivers reliable operation across a wide range of operating conditions.

Additional Details

The Winbond W971GG6PB-3 is a DDR2 SDRAM chip, meaning it offers improved performance and power efficiency compared to earlier DDR generations. The speed grade '-3' indicates that the device can reliably operate at a specific clock frequency and data rate. The FBGA (Fine-pitch Ball Grid Array) package is a compact and efficient packaging technology, allowing for high pin density and improved thermal performance. It's crucial to consult the datasheet for complete and accurate specifications, including timing parameters, power consumption details, and specific operating conditions to ensure optimal performance in the target application.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6015 $59.8195
31+ $3.7757 $117.0467
48+ $3.6579 $175.5792
66+ $3.5401 $233.6466
85+ $3.4223 $290.8955
113+ $3.0677 $346.6501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess