The Winbond W9425G6DH-4 is a high-speed DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip. It's designed for applications needing high memory bandwidth and low latency. Winbond Electronics, a leading memory solutions provider, manufactures this component.
Applications
- Gaming Consoles
- Graphics Cards
- Networking Devices
- Digital TVs
- Set-Top Boxes
Features
- 512M x 4 bit organization
- DDR2 interface supporting data transfer rates up to 800 Mbps
- Double data rate architecture (two data transfers per clock cycle)
- Differential clock inputs (CK and /CK)
- Data mask (DM) for write masking
- Auto refresh and self-refresh modes
- Lead-free package
- RoHS compliant
- Operating Temperature Range: 0°C to +85°C
Benefits
- High memory bandwidth enables smooth video playback and enhanced gaming performance.
- Low latency reduces delays in data access, boosting overall system responsiveness.
- Power efficiency contributes to extended battery life in portable devices.
- Compact package allows for more space-efficient designs.
- Enhanced signal integrity due to differential clock inputs.
- Increased reliability thanks to a robust design and manufacturing process.
Additional Details
The W9425G6DH-4 typically operates at a voltage of 1.8V. The '-4' denotes a specific speed grade usually related to DDR2-800 operation. Specific timing specifications (CAS latency, tRCD, tRP, tRAS) should always be verified using the official Winbond datasheet for the specific part number. This DDR2 SDRAM usually comes in a FBGA (Fine-pitch Ball Grid Array) package for surface mount assembly. The device incorporates an on-chip DLL (Delay-Locked Loop) that meticulously aligns the data (DQ) and data strobe (DQS) signals with clock transitions. This precise alignment effectively minimizes timing skew, subsequently optimizing signal integrity at elevated operating speeds. This makes the W9425G6DH-4 a good choice for implementations where high-speed, dependable memory performance is paramount.