EN
  • EN
  • DE

MT48LC64M8A2P-75

Part No MT48LC64M8A2P-75
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 64Mx8-75 133MHz Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944849-MT48LC64M8A2P-75
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC64M8A2P-75 CAD Model

Description

The MT48LC64M8A2P-75 is a 512Mb SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. This memory chip is designed for systems requiring substantial memory and fast data access. The '64M x 8' configuration implies that it's organized as 64 million words, each 8 bits wide.

Applications

  • Embedded Systems: Used in various embedded applications like industrial controllers, point-of-sale systems, and communication devices that require fast and reliable memory.
  • Networking Devices: Employed in network routers, switches, and modems as buffer memory to manage data flow and ensure smooth network operation.
  • Consumer Electronics: Integrated into digital cameras, portable media players, and set-top boxes to handle multimedia processing and data storage.
  • Gaming Consoles: Utilized as main or auxiliary memory in older gaming consoles to store game assets, textures, and program code.
  • Printers: Employed in printers for buffering print data and managing image processing tasks.

Features

  • Memory Capacity: 512Mb (64M x 8 bits). Offers considerable storage for applications requiring large amounts of data.
  • Organization: 64M x 8 configuration provides a balance between memory depth and data width.
  • Speed Grade: -75 indicates a 133 MHz clock rate (7.5 ns access time), suitable for high-performance applications.
  • Interface: SDRAM uses a synchronous interface, allowing for faster data transfer rates compared to asynchronous memory.
  • Operating Voltage: Typically operates at a 3.3V supply voltage.
  • Package Type: TSOP (Thin Small Outline Package), which provides a compact footprint for surface mount assembly.

Benefits

  • High Performance: Offers high-speed data access, enabling fast and efficient processing in demanding applications.
  • Large Storage Capacity: Provides ample memory space for complex applications and data-intensive tasks.
  • Reliable Operation: Micron Technology SDRAMs are known for their reliability and stability.
  • Cost-Effective: SDRAM provides a good balance of performance and cost compared to other memory technologies.
  • Industry Standard: SDRAM is a widely adopted memory technology, ensuring compatibility and ease of integration.

Additional Details

The MT48LC64M8A2P-75 typically comes in a 54-pin TSOP package. The operating temperature range and power consumption depend on the specific conditions, but detailed specifications can be found in the manufacturer's datasheet. The part adheres to JEDEC standards, ensuring interoperability and compatibility with other system components. When integrating the MT48LC64M8A2P-75 into a system, proper attention to signal integrity, power supply decoupling, and thermal management is crucial for optimal performance and reliability.

You May Also Be Interested in

Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,698 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess