EN
  • EN
  • DE

XW6T-COM1.5X16RD

Part No XW6T-COM1.5X16RD
Manufacturer Omron
Catalog Specialized
Description COM TERM BLK 1_5MM 16PN RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Middle
Mounting Type DIN Rail
Number of Positions 16
Number of Levels 4
Terminal - Width 16.2mm
Termination Style Push In, Spring
Current - IEC 17.5 A
Voltage - IEC 500 V
Current - UL 5 A
Voltage - UL 600 V
Wire Gauge or Range - AWG 14-26 AWG
Wire Gauge or Range - mm2 0.14-1.5mm2
Features Indicators
Housing Color Red
Ultra Librarian 3D Model Ultra Librarian XW6T-COM1.5X16RD CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CONN RCPT FUTUREBUS 30POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT HD 100POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT DUAL BEAM 108P EDGE MT
Need more? Email Us
TE Connectivity
CONN HEADER MULTI-BEAM 33POS PCB
Need more? Email Us
Amphenol
CONN RCPT BLADE PWR 26POS PCB
Need more? Email Us
JAE Electronics
CONN RCPT RACK & PANEL 2P PNL MT
Need more? Email Us
Amphenol
CONN RCPT BLADE PWR 26POS PCB
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 30P EDGE MT
Need more? Email Us
Vishay
CONN PLUG RACK & PNL 11P PNL MT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess