EN
  • EN
  • DE

W91810N

Part No W91810N
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Description 23-MEMORY TONE/PULSE DIALER WITH HANDFREE, LOCK AND HOLD FUNCTIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401913-W91810N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W91810N CAD Model

Description

The Winbond W91810N is a high-performance voice band codec designed for a wide range of telecommunications and voice processing applications. This device integrates analog-to-digital (ADC) and digital-to-analog (DAC) converters along with filtering and gain control circuitry to provide a complete voice interface solution.

Applications

  • Cordless phones
  • Answering machines
  • Voice recorders
  • Teleconferencing systems
  • VoIP (Voice over Internet Protocol) applications

Features

  • Single 3V power supply
  • Low power consumption
  • Integrated ADC and DAC converters
  • Programmable gain control
  • Mu-law and A-law companding
  • Line interface circuitry
  • Built-in filters for voice band processing

Benefits

  • High-quality voice transmission and reception
  • Reduced system cost due to integrated functionality
  • Extended battery life in portable applications
  • Simplified system design with minimal external components
  • Flexible gain adjustment for optimal signal levels

Additional Details

The W91810N supports both Mu-law and A-law companding standards, ensuring compatibility with various telecommunications networks. The programmable gain control feature allows for fine-tuning of the audio signal levels to optimize performance in different environments. Its low power consumption makes it suitable for battery-powered devices.

The integrated filters are designed to meet the stringent requirements of voice band communication, providing clear and intelligible audio. The line interface circuitry simplifies connection to telephone lines and other communication channels.

This codec is typically available in small outline packages (SOP), which facilitates easy integration into compact electronic designs. Its robust design ensures reliable performance in diverse operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess