EN
  • EN
  • DE

MAX0168+T

Part No MAX0168+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 207884-MAX0168+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX0168+T CAD Model

Description

MAX0168+T - Maxim Integrated

The MAX0168+T from Maxim Integrated is a high-performance, low-power, serially interfaced display driver that offers an ideal solution for small-format LED displays. This compact and efficient component is designed to drive LEDs with precision and ease, making it a popular choice for a wide range of applications including industrial controls, medical equipment, and consumer electronics.

The device is capable of driving a multiplexed display of up to 8 digits with 7 segments each, or a non-multiplexed display of up to 64 individual LEDs. This flexibility allows designers to use the MAX0168+T in various configurations depending on the specific requirements of their display project.

One of the key features of the MAX0168+T is its integrated BCD (binary-coded decimal) decoder, multiplex scan circuitry, and LED display segment drivers. This integration simplifies the design process by reducing the number of external components needed, saving both board space and cost. Additionally, the device includes a 150μA low-power shutdown mode, which is particularly useful for battery-powered applications where energy efficiency is critical.

The MAX0168+T operates from a single 2.7V to 5.5V power supply, making it versatile for use in systems with different power requirements. It communicates via a SPI/QSPI/MICROWIRE serial interface, which allows for easy and reliable communication with microcontrollers or other digital systems.

The device's robust design includes a -40°C to +85°C extended temperature range, ensuring reliable operation in harsh environments. Furthermore, the MAX0168+T comes in a TSSOP package, which is known for its small footprint and suitability for space-constrained applications.

In summary, the MAX0168+T from Maxim Integrated is a feature-rich LED display driver that combines versatility, efficiency, and ease of use. Its broad voltage range, low-power operation, and serial interface make it an excellent choice for developers looking to create sophisticated displays with minimal design complexity.

You May Also Be Interested in

ESMT
Lowest to $1.0845
ESMT
Lowest to $3.2617
Agere Systems
Need more? Email Us
ESMT
Lowest to $1.2913
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess