Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280246-W91350N
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W91350N CAD Model

Description

The W91350N is a multi-tone melody generator IC manufactured by Winbond Electronics. It is designed to generate a wide variety of pre-programmed melodies and tones, making it suitable for use in toys, greeting cards, electronic doorbells, and other applications requiring audio output. This IC offers a simple and cost-effective solution for adding musical or sound effects to electronic devices.

Applications

  • Toys: Musical toys, sound-effect toys.
  • Greeting Cards: Musical greeting cards.
  • Electronic Doorbells: Custom melody doorbells.
  • Alarm Systems: Alert tones and melodies.
  • Promotional Items: Sound-generating promotional products.

Features

  • Multiple built-in melodies: Contains a library of pre-programmed melodies.
  • Programmable tone selection: Allows selection of different tones or melodies.
  • Simple interface: Easy to control with minimal external components.
  • Low power consumption: Suitable for battery-powered applications.
  • Adjustable volume control: Provides volume adjustment for different environments.
  • Single-chip solution: Integrates all necessary functions into a single IC.

Benefits

  • Enhanced product appeal: Adds musical or sound effects to enhance product attractiveness.
  • Simplified design: Easy to integrate into existing circuits with minimal effort.
  • Cost-effective solution: Provides a low-cost solution for adding audio output.
  • Increased functionality: Adds new features and capabilities to electronic devices.
  • Versatile application: Suitable for a wide range of applications requiring audio output.

Additional Details

The W91350N operates from a single power supply voltage (typically 3V) and features a simple interface consisting of a few control pins. The melodies and tones can be selected by applying appropriate logic levels to these pins. The IC also includes an adjustable volume control, allowing the audio output level to be adjusted to suit different environments. The W91350N is available in a compact package, making it easy to integrate into space-constrained designs.

Furthermore, the W91350N is designed to meet industry standards for reliability and performance, ensuring stable operation in a variety of environments. Its low power consumption makes it ideal for battery-powered applications, and its simple interface simplifies the design process.

You May Also Be Interested in

Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
Cirrus Logic Inc.
20MSPS 16-bit CCD Digitiser | IC AFE 3 CHAN 16BIT 28SSOP
Lowest to €22.8058
ECAD model for WM8199SCDS/RV
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
Texas Instruments
HEX INVERTERS
Lowest to €40.1833
ECAD model for SNJ54HCT04FK
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to €0.3184
ECAD model for SPP9435
Microchip Technology
CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Lowest to €6.8620
ECAD model for TC7662ACPA
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to €1.2686
ECAD model for TOP221G
Microchip Technology
ULTRA PRECISION 4 X 4 CML SWITCH WITH INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 4X4 44MLF
Need more? Email Us
ECAD model for SY58040UMI
Texas Instruments
DUAL DIFFERENTIAL LINE RECEIVERS
Need more? Email Us
ECAD model for SNJ55182J

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention