EN
  • EN
  • DE

W89C92-N12

Part No W89C92-N12
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004657-W89C92-N12
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W89C92-N12 CAD Model

Description

The Winbond W89C92-N12 is a single-chip Ethernet controller. It is designed to provide a simple and cost-effective solution for adding Ethernet connectivity to embedded systems.

Applications:

  • Embedded Systems: Used to add Ethernet connectivity to various embedded devices.
  • Networked Appliances: Enables network communication in appliances like printers and scanners.
  • Industrial Control Systems: Provides Ethernet connectivity for remote monitoring and control in industrial applications.
  • POS Terminals: Facilitates network communication in point-of-sale systems.
  • Security Systems: Enables network connectivity for security cameras and alarm systems.

Features:

  • Ethernet Controller: Implements the Ethernet MAC and PHY functions.
  • IEEE 802.3 Compliant: Complies with the IEEE 802.3 Ethernet standard.
  • 10 Mbps Operation: Supports 10 Mbps Ethernet data rates.
  • Integrated Memory: Includes internal memory for data buffering.
  • Host Interface: Connects to the host processor via a parallel interface.
  • Interrupt Controller: Generates interrupts to signal network events to the host processor.
  • Power Management: Supports power management features to reduce power consumption.

Benefits:

  • Easy Integration: Simplifies the process of adding Ethernet connectivity to embedded systems.
  • Cost-Effective: Provides a cost-effective Ethernet solution.
  • Reliable Performance: Designed for reliable operation in demanding environments.
  • Small Footprint: Compact package size saves valuable board space.
  • Standards Compliant: Ensures interoperability with other Ethernet devices.

Additional Details:

The W89C92-N12 supports various Ethernet protocols, including TCP/IP and UDP. It requires external components such as a transformer and RJ45 connector to complete the Ethernet interface. Proper configuration of the host interface and interrupt settings is essential for optimal performance. The datasheet provides detailed information on pin assignments, electrical characteristics, and programming instructions. Due to its limited bandwidth (10 Mbps), it's primarily used in legacy systems or applications where high-speed networking is not required. Modern Ethernet controllers offer significantly higher speeds and more advanced features. The device requires careful consideration of signal integrity during PCB layout. It is likely end-of-life.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess