The W83L785G, manufactured by Winbond Electronics, is a Super I/O controller primarily designed for PC systems. It integrates various low-bandwidth peripheral interfaces into a single chip, reducing board space and cost. These interfaces typically include serial ports, parallel ports, floppy disk controllers, keyboard and mouse interfaces, and hardware monitoring capabilities. This chip is a critical component for enabling compatibility with legacy peripherals while providing essential system monitoring functions.
Applications
- Desktop Motherboards: Used as the primary Super I/O controller in desktop PCs.
- Industrial PCs: Provides legacy I/O connectivity and hardware monitoring for industrial computing platforms.
- Embedded Systems: Integrated into embedded systems requiring serial, parallel, or floppy disk interfaces.
- Server Platforms: Manages low-speed I/O and system monitoring in server environments.
Features
- Dual Serial Ports (UARTs): Supports two independent serial ports with FIFO buffers for reliable and efficient data transfer.
- Single Parallel Port: Includes a parallel port supporting standard, EPP (Enhanced Parallel Port), and ECP (Extended Capabilities Port) modes.
- Floppy Disk Controller: Features a floppy disk controller compatible with standard floppy disk formats.
- PS/2 Keyboard and Mouse Interface: Offers interfaces for connecting PS/2-style keyboards and mice.
- Hardware Monitoring: Monitors critical system parameters such as voltages, temperatures, and fan speeds.
- Infrared (IrDA) Support: Supports infrared data communication for wireless connectivity.
- Game Port: Includes a game port for connecting legacy gaming peripherals.
- LPC Interface: Utilizes the Low Pin Count (LPC) interface for communication with the chipset.
Benefits
- Legacy Peripheral Support: Ensures compatibility with older devices such as serial printers, modems, and floppy drives.
- System Health Monitoring: Enhances system reliability by detecting and alerting users to potential issues such as overheating or voltage irregularities.
- Reduced Board Space: Integrates multiple functions into a single chip, saving valuable board space.
- Cost Reduction: Lowers overall system cost by consolidating I/O functions.
- Simplified Motherboard Design: Streamlines motherboard design and layout.
Additional Details
The W83L785G is typically available in a PQFP (Plastic Quad Flat Pack) package. Power requirements usually include 3.3V or 5V operation. The exact specifications, capabilities, and supported features may vary based on the specific revision or implementation. Referencing the device's datasheet is essential for detailed technical information, including pin configurations, register settings, and operational guidelines. Given its age, designers should be aware of potential end-of-life concerns and consider alternatives if necessary.