EN
  • EN
  • DE

W83L603G

Part No W83L603G
Manufacturer Winbond Electronics
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SMBUS 8B 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Tube/Rail
Status Active
Number of I/O 8
Interrupt Output Yes
Features Buzzer Outputs, LED Outputs, POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 16mA
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOP
Win Source Part Number 057495-W83L603G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83L603G CAD Model

Description

The W83L603G from Nuvoton Technology Corporation of America is an integrated circuit with a medium popularity rating.

  • Win Source Part Number: 057495-W83L603G
  • Packaging: Tube/rail
  • Outputs: Buzzer outputs, LED outputs, and POR
  • Mounting: SMD (SMT) format
  • Output Type: Open drain, push-pull
  • I/O: 8
  • Current Output Source/Sink: 16mA
  • Interrupt Output: Yes
  • Temperature Range: 0°C to 70°C
  • Case/Package: 14-SOP
  • Supply Voltage: 3.3V

You May Also Be Interested in

ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0480 $61.4400
70+ $1.6805 $117.6350
110+ $1.6280 $179.0800
150+ $1.5754 $236.3100
190+ $1.5230 $289.3700
255+ $1.3654 $348.1770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess