EN
  • EN
  • DE

CH7308B-TF-TR

Part No CH7308B-TF-TR
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820429-CH7308B-TF-TR
Ultra Librarian 3D Model Ultra Librarian CH7308B-TF-TR CAD Model

Description

The CH7308B-TF-TR is a display interface encoder manufactured by Chrontel, Inc. It is designed to convert digital video signals into various analog and digital video formats, providing versatile connectivity options for different display devices. This encoder is commonly used in applications requiring support for both analog and digital video outputs, such as graphics cards and multimedia devices.

Applications

  • Graphics cards: Converts digital display signals to analog (VGA) and digital (HDMI/DVI) outputs.
  • Docking stations: Provides video output connectivity for laptops and other portable devices.
  • Multimedia players: Supports connection to various displays, including VGA monitors and HDMI TVs.
  • Embedded systems: Integrates into embedded systems requiring flexible video output options.
  • Video adapters: Used in video adapters to provide multiple display output formats.

Features

  • Digital to Analog Conversion: Converts digital video input to analog video output (VGA).
  • Digital to Digital Conversion: Converts digital video input to digital video output (HDMI/DVI).
  • High Resolution Support: Supports various display resolutions, including standard definition (SD) and high definition (HD) formats.
  • Integrated DACs: Includes built-in Digital-to-Analog Converters (DACs) for generating analog video signals.
  • HDCP Support: Includes High-bandwidth Digital Content Protection (HDCP) for secure content delivery via HDMI.

Benefits

  • Versatile Connectivity: Provides both analog and digital video output options.
  • High-Quality Output: Delivers high-quality video output in both analog and digital formats.
  • Content Protection: Provides HDCP support for secure content delivery.
  • Simplified Design: Simplifies system design with integrated conversion functionality.
  • Wide Compatibility: Compatible with a wide range of display devices.

Additional Details

The CH7308B-TF-TR supports multiple video input and output formats, including RGB, YCbCr, VGA, HDMI, and DVI. It typically features an I2C interface for configuration and control. Key specifications include supported resolutions (e.g., up to 1080p), DAC resolution (e.g., 10-bit), and HDMI/DVI version (e.g., 1.3 or 1.4). The package is typically a small surface-mount package. For specific details regarding supported resolutions, voltage levels, and operating temperatures, refer to the manufacturer's datasheet. The -TR suffix often indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,540 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess