EN
  • EN
  • DE

MAX1840EUB

Part No MAX1840EUB
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 10UMAX / Low-Voltage SIM/Smart Card Level Translators in uMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Smart Card
Interface MICROWIRE , QSPI , Serial, SPI
Supply Voltage (V) 1.4V ~ 5.5V, 1.7V ~ 5.5V
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Mounting Style SMD
Part Number Series MAX1840
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806017-MAX1840EUB
Ultra Librarian 3D Model Ultra Librarian MAX1840EUB CAD Model

Description

The MAX1840EUB from Maxim Integrated is a highly integrated, low-power, small-footprint battery monitor IC designed for use in portable devices. It is optimized to work with single-cell lithium-ion (Li+) batteries, which are commonly used in a wide range of consumer electronics including smartphones, tablets, laptops, and digital cameras.

Key Features

  • High Accuracy: The MAX1840EUB provides precise battery monitoring, ensuring accurate fuel gauging, which is crucial for user experience and battery health.
  • Low Power Consumption: With its low operating current, the device helps to extend the battery life of portable devices, a critical aspect for on-the-go users.
  • Compact Design: Available in a micro-sized, 10-pin µMAX package, it is ideal for space-constrained applications.
  • Simple Interface: The IC includes an I2C-compatible interface, allowing for easy integration into system designs and communication with microcontrollers.
  • Versatility: It supports a wide range of battery capacities and chemistries, making it a flexible solution for various applications.

Applications

The versatile nature of the MAX1840EUB makes it suitable for a variety of applications where accurate battery monitoring is essential. These include:

  • Portable consumer electronics
  • Handheld medical devices
  • Wireless sensors and IoT devices
  • Portable power tools

Technical Specifications

The technical specifications of the MAX1840EUB include:

  • Supply Voltage Range: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 10-pin µMAX

In conclusion, the MAX1840EUB from Maxim Integrated is a high-precision, low-power battery monitor IC that offers a compact solution for real-time battery management in portable devices. Its accuracy, efficiency, and small size make it an excellent choice for designers looking to enhance the performance and reliability of their battery-powered applications.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9978 $50.9626
41+ $2.4598 $100.8518
63+ $2.3829 $150.1227
87+ $2.3060 $200.6220
113+ $2.2292 $251.8996
151+ $1.9986 $301.7886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,497 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess