EN
  • EN
  • DE

LM81CIMT-3

Part No LM81CIMT-3
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description Serial Interface ACPI-Compatible Microprocessor System Hardware Monitor | IC MONITOR SYS HARDWAR 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C(Maximum)
Topology ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 2.8V ~ 3.8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number LM81
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Win Source Part Number 1200820-LM81CIMT-3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM81CIMT-3 CAD Model

Description

The LM81CIMT-3 is a sophisticated integrated circuit from Texas Instruments, designed to provide comprehensive system health monitoring primarily for personal computers and industrial systems. This powerful chip is capable of monitoring several critical parameters to ensure the optimal performance and safety of the system it is installed in.

Key Features

  • Temperature Sensing: The LM81CIMT-3 is equipped with precision sensors that can monitor the temperature of the system. This includes both an on-chip temperature sensor and remote diode temperature sensing capabilities, allowing for the monitoring of CPU and system temperatures.
  • Voltage Monitoring: With the ability to monitor up to six voltage sources, the LM81CIMT-3 can keep tabs on various power rails within the system, ensuring they remain within safe operating levels.
  • Fan Speed Control: This device can also control and monitor the speed of up to three fans, which is critical for maintaining adequate cooling and system reliability.
  • Serial Interface: The LM81CIMT-3 features a serial interface compliant with the System Management Bus (SMBus) 2.0 specifications, allowing for easy integration with other system components and microcontrollers.

Applications

The LM81CIMT-3 is ideal for a range of applications where system health monitoring is critical. It is commonly used in:

  • Desktop and notebook computers
  • Server systems
  • Industrial PCs and embedded systems
  • Telecommunications equipment

Quality and Reliability

As a product of Texas Instruments, the LM81CIMT-3 is manufactured to high standards, ensuring both quality and reliability. It is designed to operate over a wide temperature range, making it suitable for systems that may be exposed to harsh environments. Additionally, the device comes in a 24-pin TSSOP package, which is designed for space-saving and efficient PCB layout.

Overall, the LM81CIMT-3 is a versatile and reliable solution for system health monitoring, offering a range of features that make it a valuable component in any system that requires close monitoring of temperature, voltage, and fan speeds.

You May Also Be Interested in

Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4737 $53.6844
28+ $3.6707 $102.7796
43+ $3.5560 $152.9080
59+ $3.4413 $203.0367
76+ $3.3266 $252.8216
101+ $2.9825 $301.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,697 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess