EN
  • EN
  • DE

W79L532A25PN

Part No W79L532A25PN
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 8-BIT MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280202-W79L532A25PN
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W79L532A25PN CAD Model

Description

The W79L532A25PN is a microcontroller manufactured by Winbond. It belongs to the 8051 family of microcontrollers and is known for its versatility and use in a wide range of embedded applications.

Applications

  • Embedded Control Systems: Used in various embedded systems for controlling devices and processes.
  • Industrial Automation: Employed in industrial automation equipment for controlling machinery and sensors.
  • Consumer Electronics: Found in consumer electronic devices such as remote controls, appliances, and toys.
  • Security Systems: Used in security systems for controlling access and monitoring sensors.
  • Instrumentation: Integrated into instrumentation equipment for data acquisition and control.

Features

  • 8051 Core: Based on the 8051 instruction set architecture.
  • On-Chip Flash Memory: Includes flash memory for program storage.
  • RAM: Includes static RAM (SRAM) for data storage.
  • Timers/Counters: Equipped with timers and counters for timing and counting operations.
  • Serial Communication: Supports serial communication via UART.
  • GPIO Pins: Provides general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Interrupt Controller: Includes an interrupt controller for handling external and internal interrupts.

Benefits

  • Versatile: Suitable for a wide range of embedded control applications.
  • Easy to Program: Can be programmed using standard 8051 tools and languages.
  • Cost-Effective: Offers a cost-effective solution for embedded control needs.

Additional Details

The W79L532A25PN microcontroller operates at a specific clock frequency, often up to 24MHz. It features a specific amount of on-chip flash and SRAM, crucial for program and data storage. It also includes peripherals like UART, SPI, and I2C for communication, along with PWM outputs. The specific pinout and functionality depend on the package (PN typically indicates a plastic DIP package). Consult the Winbond datasheet for exact memory sizes, clock speeds, pin configurations, and electrical specifications, including voltage and current ratings. The datasheet also specifies the operating temperature range.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess