The W78LE516-24 is an 8-bit microcontroller from Winbond Electronics, based on the industry-standard 8051 architecture. This microcontroller is designed for a wide range of embedded applications requiring efficient processing and versatile peripheral interfaces. The '-24' likely signifies the operating frequency (24 MHz). It incorporates Flash memory for program storage, allowing for easy updates and reprogramming.
Applications:
- Industrial Control Systems
- Consumer Electronics
- Motor Control
- Security Systems
- Instrumentation
Features:
- 8-bit 8051-compatible CPU
- 32KB Flash memory for program storage
- 1KB SRAM for data storage
- Operating frequency up to 24 MHz
- Three 16-bit timer/counters
- Full duplex UART serial port
- Programmable I/O ports
- Watchdog timer
- Power-down mode for low-power operation
- Interrupt system with multiple interrupt sources
Benefits:
- Cost-effective solution for embedded control applications.
- Flash memory allows for easy in-system programming and updates.
- Versatile peripherals provide flexibility for interfacing with various sensors and actuators.
- Low-power consumption extends battery life in portable devices.
- Wide operating voltage range accommodates different power supply configurations.
Additional Details:
The W78LE516-24 microcontroller typically operates from a 4.5V to 5.5V power supply. It is available in various package options, including DIP, SOIC, and PLCC. The microcontroller supports a variety of interrupt sources, including timer overflows, serial port activity, and external interrupts. The watchdog timer can be used to prevent the microcontroller from locking up in the event of a software error. The power-down mode reduces power consumption when the microcontroller is idle. Winbond provides development tools, including assemblers, compilers, and debuggers, to support software development for the W78LE516-24. Refer to the Winbond datasheet for detailed pinout diagrams, electrical characteristics, and programming information. It is a robust and readily available solution for many embedded designs.