EN
  • EN
  • DE

SST25WF080B-40E/SN

Part No SST25WF080B-40E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT SPI 80MHZ 8SOIC  /  FLASH Memory IC 8Mb (1M x 8) SPI 80 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25WF080
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254505-SST25WF080B-40E/SN
Ultra Librarian 3D Model Ultra Librarian SST25WF080B-40E/SN CAD Model

Description

The SST25WF080B-40E/SN is a high-performance serial flash memory device from the reputable Microchip Technology. This compact integrated circuit is designed to provide reliable and secure storage for a wide range of applications, including consumer electronics, networking, telecommunications, and industrial systems. With its SPI (Serial Peripheral Interface) bus, it enables fast data transfer rates and simple integration into various hardware designs.

Key Features

  • Memory Size: The device boasts an 8 Megabit (1 Mbyte) memory capacity, providing ample space for boot code, firmware updates, or data logging functions.
  • Write Protection: It includes full protection features such as hardware-based write protection to prevent accidental data overwrites and secure your data integrity.
  • Operating Voltage Range: The SST25WF080B operates at a wide voltage range of 2.7V to 3.6V, accommodating various power supply levels and ensuring flexibility in system design.
  • Performance: With a 40 MHz clock frequency, this device allows for rapid read and write operations, which is essential for applications demanding quick access to data.
  • Temperature Range: It is built to work within an industrial temperature range of -40°C to +85°C, ensuring reliable performance even under extreme conditions.
  • Packaging: The product comes in an 8-SOIC (0.209", 5.30mm Width) package, which is suitable for surface-mount technology, offering a space-saving solution on printed circuit boards.

Applications

The SST25WF080B-40E/SN is versatile and can be used in various applications, including:

  • Embedded systems
  • Digital cameras
  • Smart cards
  • Set-top boxes
  • Networking hardware

Microchip Technology's commitment to quality and long-term reliability makes the SST25WF080B-40E/SN an excellent choice for designers seeking a dependable non-volatile memory solution. With its combination of features, performance, and robustness, this serial flash memory is designed to meet the needs of sophisticated electronic systems.

You May Also Be Interested in

Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess