EN
  • EN
  • DE

W78E516BF-24

Part No W78E516BF-24
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029071-W78E516BF-24
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W78E516BF-24 CAD Model

Description

The W78E516BF-24 is an 8-bit microcontroller from Winbond Electronics, based on the industry-standard 8051 architecture. It features a high-performance CPU, on-chip flash memory, and a variety of peripheral interfaces, making it suitable for a wide range of embedded control applications. The '24' likely refers to the clock speed of 24MHz.

Applications:

  • Industrial control systems.
  • Consumer electronics.
  • Motor control.
  • Data acquisition systems.
  • Security systems.
  • Smart home devices.

Features:

  • 8051 Core: Industry-standard architecture for easy code migration and development.
  • On-Chip Flash Memory: Provides non-volatile storage for program code and data.
  • RAM: Includes internal RAM for data storage and processing.
  • UART: Supports serial communication for data transfer.
  • Timers/Counters: Enables precise timing and event counting.
  • Interrupt Controller: Handles various interrupt sources for real-time operation.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices.

Benefits:

  • Versatile Control: Suitable for a wide range of embedded control applications.
  • Easy Development: Industry-standard architecture simplifies code development and debugging.
  • Cost-Effective Solution: Provides a complete microcontroller solution at a competitive price.
  • Reliable Performance: Designed for reliable operation in harsh environments.
  • Compact Size: Allows for smaller and lighter system designs.
  • Low Power Consumption: Enables energy-efficient designs.

Additional Details:

The W78E516BF-24 microcontroller is designed for applications requiring real-time control and data processing. Its on-chip flash memory allows for easy reprogramming and firmware updates. The various peripheral interfaces enable seamless integration with external sensors, actuators, and communication devices. The microcontroller operates with a 24MHz clock frequency, providing sufficient processing power for many embedded applications. Proper design practices, including power supply decoupling and signal termination, are essential for ensuring reliable operation. The W78E516BF-24 is a popular choice for both new designs and legacy system upgrades due to its compatibility and availability.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess