Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280159-W77E516
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W77E516 CAD Model

Description

The W77E516 is an 8-bit microcontroller manufactured by Winbond Electronics. It is based on the industry-standard 8051 architecture and features a number of enhancements and additional peripherals, making it suitable for a wide range of embedded control applications.

Applications

  • Industrial Control: Used in industrial automation and control systems for controlling machinery and processes.
  • Motor Control: Employed in motor control applications for controlling the speed and position of motors.
  • Consumer Electronics: Found in various consumer electronics devices, such as remote controls, appliances, and toys.
  • Instrumentation: Used in instrumentation equipment for data acquisition and control.
  • Security Systems: Integrated into security systems for access control and alarm monitoring.

Features

  • 8051 Core: Based on the industry-standard 8051 architecture.
  • On-Chip Flash Memory: Includes on-chip flash memory for program storage.
  • SRAM: Built-in SRAM for data storage.
  • Timers/Counters: Features multiple timers/counters for timing and counting functions.
  • Serial Communication: Includes UART for serial communication.
  • Interrupt Controller: Integrated interrupt controller for handling interrupts.
  • GPIO: General-purpose input/output pins for interfacing with external devices.

Benefits

  • Versatile Microcontroller: Suitable for a wide range of embedded control applications.
  • Easy to Program: Can be programmed using standard 8051 development tools.
  • Low Power Consumption: Designed for low power operation.
  • Cost-Effective Solution: Offers a cost-effective solution for embedded control.

Additional Details

The W77E516 typically operates at a clock frequency up to 40 MHz. The exact amount of on-chip flash memory and SRAM varies depending on the specific configuration; refer to the Winbond datasheet for precise details. The microcontroller includes various peripherals like PWM (Pulse Width Modulation) and ADC (Analog to Digital Converter) modules. Package options include DIP, PLCC, and QFP. Be sure to check the datasheet for electrical characteristics like operating voltage range, pin configurations, and interrupt vector locations.

You May Also Be Interested in

Texas Instruments
8 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Lowest to $11.7727
ECAD model for TAS5508PAG
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Texas Instruments
8-BIT FET BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Lowest to $1.0088
ECAD model for SN74CBT3345PW
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.2404
ECAD model for SN74LVC00ANSR
NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8257 $75.3028
9+ $15.4469 $139.0221
13+ $14.9643 $194.5359
18+ $14.4806 $260.6508
24+ $13.9981 $335.9544
31+ $12.5505 $389.0655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention