EN
  • EN
  • DE

W29C020CT90B

Part No W29C020CT90B
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 256K X 8 CMOS FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280082-W29C020CT90B
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W29C020CT90B CAD Model

Description

The W29C020CT90B is a 2M-bit (256K x 8) CMOS Flash memory device manufactured by Winbond Electronics. It features fast access time, low power consumption, and high reliability, making it suitable for a wide range of applications, including embedded systems, data storage, and program memory. This Flash memory device supports read and write operations and is designed for long-term data retention.

Applications:

  • Embedded Systems
  • Data Storage
  • Program Memory
  • BIOS Storage
  • Industrial Control Systems
  • Networking Equipment

Features:

  • 2M-bit (256K x 8) Capacity: Provides ample storage for program code and data.
  • Fast Access Time: Enables quick read and write operations.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • Sector Erase Capability: Allows selective erasing of memory sectors.
  • Write Protection: Prevents accidental data corruption.
  • CMOS Technology: Ensures low power consumption and high reliability.

Benefits:

  • Reliable Data Storage: Provides secure and long-lasting data storage for critical applications.
  • Efficient Performance: Fast access time ensures quick and responsive operation.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management.

Technical Specifications:

The W29C020CT90B typically features an access time of 90 ns and operates on a single 5V power supply. It supports sector erase and chip erase operations. The device is available in various package options, including DIP and PLCC, for easy integration into different systems. Its high capacity, fast access time, and low power consumption make it a versatile choice for various memory storage applications.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Nordic Semiconductors
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Cypress Semiconductor Corp
Lowest to $386.1000
Spansion
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess