Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features EL Lamp Driver Controller 320Hz ~ 480Hz, 800Hz ~ 1.2kHz No 8-SOIC-EP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name HV809
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920661-HV809SG-G
Ultra Librarian 3D Model Ultra Librarian HV809SG-G CAD Model

Description

The HV809SG-G, from Microchip Technology, is a high-voltage, low-power driver specifically designed to control EL (Electroluminescent) lamps, which are used to backlight panels in a variety of applications. This integrated circuit (IC) is an ideal solution for compact devices that require uniform backlighting, such as mobile phones, PDAs, handheld gaming devices, and instrumentation panels.

Key Features

  • High-Voltage Output: The HV809SG-G can generate an output voltage high enough to drive EL lamps efficiently, ensuring bright and consistent illumination across the display.
  • Low Power Consumption: Designed with power-saving in mind, this driver IC consumes minimal power, making it suitable for battery-operated devices where power efficiency is crucial.
  • Adjustable Brightness: It comes with an adjustable brightness control feature, giving designers the flexibility to set the illumination level according to specific application needs.
  • Integrated Oscillator: The onboard oscillator reduces the need for external components, simplifying the circuit design and saving space on the PCB.
  • Extended Battery Life: The HV809SG-G's efficient operation contributes to longer battery life in portable devices, enhancing user experience.
  • Compact Packaging: Packaged in a small form factor, the HV809SG-G is ideal for integration into space-constrained designs without compromising performance.

Applications

The HV809SG-G is versatile and can be used in a wide range of applications. Its primary use is in driving EL lamps for backlighting in:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Portable gaming devices
  • GPS navigation systems
  • Instrumentation panels
  • Medical devices with display panels

Reliability and Support

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the HV809SG-G is backed by robust support and reliability. Customers can expect comprehensive technical support and access to a wealth of development resources to streamline the design process and accelerate time to market.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CONTROL 8-SOP
Lowest to €0.5876
ECAD model for KA7541DTF
Infineon Technologies
IC PFC/BALLAST CONTROL 16-SOIC
Lowest to €1.2083
ECAD model for IR2166SPBF
Infineon Technologies
IC BALLAST CONTROL 600V 16SOIC
Lowest to €1.1119
ECAD model for IRS21571DSTRPBF
Infineon Technologies
Electronic Ballast Controller 14V 115kHz 8-Pin SOIC N T/R / IC DIMMING BALLAST CTRL 8-SOIC
Lowest to €2.0544
ECAD model for IRS2530DSTRPBF
STMicroelectronics
IC CTRLR PFC/BALLAST SOIC-20
Lowest to €39.4913
ECAD model for L6585D
Infineon Technologies
IC BALLAST CTRL 600V 16-SOIC
Need more? Email Us
ECAD model for IRS2158DSTRPBF
STMicroelectronics
Combo IC for PFC and ballast control
Lowest to €1.5218
ECAD model for L6585DE
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC2872Q
Microsemi Corporation
Need more? Email Us
ECAD model for LX1686CPWTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention