Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305240-M27C512-20F1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C512-20F1 CAD Model

Description

STMicroelectronics M27C512-20F1 EPROM

The M27C512-20F1 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) chip manufactured by STMicroelectronics. This device is designed for applications where durable and reliable non-volatile memory storage is essential. With a storage capacity of 64K x 8 bits, the M27C512-20F1 provides ample space for firmware storage, device configuration, and boot code for a wide range of electronic systems.

This particular model offers a 200 ns access time, allowing for quick data retrieval, making it suitable for high-performance microprocessor systems. The M27C512-20F1 is packaged in a 28-pin Ceramic DIP (Dual In-line Package), ensuring robust physical protection and ease of handling for PCB mounting. The device operates within a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels, and is characterized for operation from 0°C to 70°C, ensuring reliability across a broad range of environmental conditions.

One of the critical features of the M27C512-20F1 is its programmability. It can be erased and programmed with high-density UV light, allowing for repeated reuse and updates to the stored data. This makes it an excellent choice for prototyping and development, as well as for small-scale production where the flexibility of in-system updates is required.

For data protection, the M27C512-20F1 includes a programming lock that enables the user to prevent accidental erasure or programming, which is particularly useful in critical applications where data integrity is paramount. Additionally, the EPROM's input and output levels are TTL compatible, which simplifies the integration into existing designs.

STMicroelectronics is known for its commitment to quality, and the M27C512-20F1 is no exception. It is manufactured using ST's high-reliability CMOS technology, ensuring long-term data retention and endurance. Whether used in computer systems, industrial controllers, telecommunications, or automotive electronics, the M27C512-20F1 provides a reliable solution for permanent data storage needs.

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-15VI
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C1000PC-90
Cypress Semiconductor Corp
EPROM UV 128K-bit 16K x 8 45ns 28-Pin Windowed CDIP
Need more? Email Us
ECAD model for CY7C251-45WMB
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C010-200DC
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 120ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C040-120DC
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C256B-12C6
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
ECAD model for MX27C4096PC-12
Macronix
256K-BIT [32K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C256PC-15
Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV040A-15JC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention