EN
  • EN
  • DE

SLSTK3402A

Part No SLSTK3402A
Manufacturer Silicon Labs
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EFM32PG12 EVAL BRD / EFM32PG12 series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Silicon Labs
Series Pearl Gecko
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part EFM32PG12
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number SLSTK3402
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8471.50.0150
Other Names 336-3942
Standard Package 1
Win Source Part Number 1066625-SLSTK3402A
Ultra Librarian 3D Model Ultra Librarian SLSTK3402A CAD Model

Description

The SLSTK3402A is an evaluation board that belongs to the Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP category.

  • Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
  • Manufacturer: Silicon Labs
  • Win Source Part Number: 1066625
  • Package Type: Bulk
  • Application: MCU 32-Bit
  • Core Processor: ARM Cortex-M4
  • IC/Part: EFM32PG12

You May Also Be Interested in

Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess