The W27C512-70 is a high-speed, low-power CMOS electrically erasable programmable read-only memory (EEPROM) manufactured by Winbond Electronics. This EEPROM offers a non-volatile storage solution suitable for a wide range of applications where data retention and fast access times are critical.
Applications
- Embedded systems
- Industrial control equipment
- BIOS storage
- Data logging
- Microcontroller program storage
Features
- 512K (64K x 8) memory organization
- Fast access time: 70 ns
- Single 5V power supply
- Low power consumption
- Automatic page write operation
- Data retention: 10 years
- Endurance: 100,000 write cycles
- JEDEC standard pinout
Benefits
- Fast read access for high-performance applications
- Low power consumption extends battery life in portable devices
- Non-volatile storage retains data even when power is removed
- High endurance allows for frequent data updates
- Easy integration with existing systems due to JEDEC standard pinout
Additional Details
The W27C512-70 features a byte-wide organization and is available in a DIP or PLCC package. It supports an automatic page write operation, which simplifies the write process and improves performance. The EEPROM is designed for operation over a temperature range of -40°C to +85°C. The data retention is specified at 10 years, ensuring long-term data storage. The W27C512-70 is commonly used in applications where reliable non-volatile storage and fast access times are required. It is a popular choice for storing firmware, configuration data, and other critical information.