EN
  • EN
  • DE

W25X40CLD01

Part No W25X40CLD01
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842177-W25X40CLD01
Ultra Librarian 3D Model Ultra Librarian W25X40CLD01 CAD Model

Description

The W25X40CLD01 is a 4M-bit Serial Flash memory, manufactured by Winbond Electronics. This device is designed to provide non-volatile storage for a wide range of applications, utilizing a standard SPI interface for easy integration with microcontrollers and other host devices. The W25X40CLD01 is known for its reliable performance, low power consumption, and compact size, making it suitable for embedded systems, IoT devices, and consumer electronics.

Applications:

  • Embedded Systems: Used for storing boot code, configuration data, and program code in embedded systems.
  • IoT Devices: Provides non-volatile memory for storing sensor data, firmware updates, and device settings in IoT applications.
  • Consumer Electronics: Used in devices like digital cameras, MP3 players, and set-top boxes for storing firmware and user data.
  • Networking Equipment: Stores configuration settings and firmware in routers, switches, and other networking devices.
  • Industrial Control Systems: Employed in industrial automation equipment for storing program code and calibration data.

Features:

  • 4M-bit (512K-byte) Memory Capacity: Offers ample storage for code and data.
  • Standard SPI Interface: Enables simple and direct connection with microcontrollers and processors.
  • High Clock Speed: Allows for fast data transfer rates.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Page Program: Supports page program mode for efficient data writing.
  • Sector Erase/Block Erase: Provides flexible options for memory management.
  • Write Protection: Protects against accidental data corruption with hardware and software write protection mechanisms.
  • Data Retention: Ensures long-term storage reliability.
  • Small Package: Compact size ideal for space-constrained applications.

Benefits:

  • Reliable Storage: Guarantees data integrity with robust storage capabilities.
  • Low Power Operation: Extends battery life in portable devices and reduces overall system power consumption.
  • Easy Integration: Simplifies system design with a standard SPI interface.
  • Flexible Memory Management: Enables efficient use of memory resources.
  • Cost-Effective: Offers a competitive non-volatile memory solution.

Additional Details: The W25X40CLD01 typically operates at a voltage range of 2.7V to 3.6V. It is available in several package options, including SOIC and TSSOP. It is designed to function over a broad temperature range, making it suitable for use in a variety of environments. This serial flash memory device is a reliable choice for applications requiring compact, low-power, and non-volatile storage.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6731 $59.3462
5+ $24.3474 $121.7370
8+ $23.5863 $188.6904
11+ $22.8251 $251.0761
14+ $22.0651 $308.9114
18+ $19.7817 $356.0706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess