EN
  • EN
  • DE

W25X32VSSIGE

Part No W25X32VSSIGE
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description 32M Bit Spi Serial Flash 8 Pin SOIC, 208MIL 4KB Sector 75MHZ ; E Version.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104385-W25X32VSSIGE
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W25X32VSSIGE CAD Model

Description

The Winbond W25X32VSSIGE is a 32M-bit Serial Flash memory with advanced security features and high performance. It is designed for applications requiring non-volatile storage with a fast read, erase, and program cycles. The device operates on a single 2.7V to 3.6V power supply.

Applications

  • Embedded Systems
  • Networking Equipment
  • Set-Top Boxes
  • LCD TVs
  • Security Systems
  • Industrial Controls

Features

  • 32M-bit (4M-byte) capacity
  • SPI Interface: Supports SPI modes 0 and 3
  • Clock Frequency: Up to 80MHz
  • Page Program: 256 bytes per page
  • Sector Erase: 4KB sectors
  • Block Erase: 64KB blocks
  • Chip Erase
  • Software and Hardware Write Protection
  • Low Voltage Operation: 2.7V to 3.6V
  • Low Power Consumption: Active and Standby modes
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC-8

Benefits

  • High storage capacity supports complex firmware and data requirements.
  • Standard SPI interface simplifies integration with microcontrollers.
  • Fast clock frequency enables high-speed data transfer.
  • Flexible erase options enable efficient memory management.
  • Write protection features safeguard data from accidental modification.
  • Low power consumption maximizes battery life in portable devices.

Additional Details

The W25X32VSSIGE utilizes advanced flash memory technology for reliable non-volatile storage. It communicates via a standard SPI interface, ensuring compatibility with a wide range of microcontrollers and embedded systems. The device offers sector and block erase functions, allowing for efficient memory management. It also provides write protection mechanisms to safeguard critical data from accidental or unauthorized modification. The integrated security features make this Serial Flash memory suitable for applications requiring data protection. It is commonly used for storing boot code, configuration data, and application code in various electronic devices. The small SOIC-8 package allows for easy integration into space-constrained applications. The part is RoHS compliant and lead-free.

You May Also Be Interested in

Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess