The W25X16AVSIG is a 16M-bit Serial Flash memory manufactured by Winbond Electronics. This device is designed to provide a flexible and cost-effective storage solution for systems with limited space, pins, and power. It features a standard Serial Peripheral Interface (SPI) and supports high-performance read, write, and erase operations. The W25X16AVSIG is suitable for various applications requiring non-volatile storage.
Applications
- Embedded Systems: Used in microcontrollers, industrial control systems, and other embedded devices for storing firmware, configuration data, and program code.
- Consumer Electronics: Employed in devices such as set-top boxes, DVD players, and digital cameras for storing system software and user data.
- Networking Equipment: Integrated into routers, modems, and switches for storing boot loaders, configuration files, and network parameters.
- Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial devices for storing program code and system settings.
- Medical Devices: Utilized in medical equipment for storing calibration data, patient information, and system software.
Features
- 16M-bit (2048K-byte) Flash Memory: Offers ample storage capacity for various application needs.
- Standard SPI Interface: Simplifies connection to microcontrollers and other host systems.
- High Performance: Supports clock rates up to 80 MHz, enabling fast data transfer.
- Low Power Consumption: Operates on a single 2.7V to 3.6V power supply with low active and standby current.
- Sector Erase (4KB): Enables efficient memory management by allowing individual sectors to be erased and reprogrammed.
- Page Program (256 Bytes per Page): Facilitates efficient data programming.
- Write Protect Control: Provides hardware and software write protection mechanisms to prevent accidental data corruption.
- Small Package Options: Available in compact packages, such as SOIC, VSOP, and WSON, for space-constrained applications.
- Endurance: Minimum 100,000 Program-Erase Cycles per sector.
- Data Retention: Minimum 20 years.
Benefits
- Large Storage Capacity: Provides sufficient storage space for complex firmware and data requirements.
- Easy Integration: Simplifies system design and reduces development time with its standard SPI interface.
- High Performance: Enables fast data access and transfer, improving system responsiveness.
- Low Power Consumption: Minimizes power requirements, extending battery life and reducing overall energy consumption.
- Reliable Data Storage: Ensures data integrity and longevity with its robust write protection and long data retention capabilities.
Additional Details
The W25X16AVSIG supports standard SPI instructions as well as high-performance read modes. It features advanced security mechanisms, including software and hardware write protection, ensuring data integrity. The device is available in various package options, including SOIC, VSOP, and WSON, catering to different board layout requirements. Its operating temperature range typically spans from -40°C to +85°C, making it suitable for harsh industrial environments. This memory is ideally suited for applications requiring a balance of high storage capacity, low power consumption, and reliable data storage.