The W25Q80EWNS01 is an 8M-bit serial flash memory device with advanced security features, manufactured by Winbond Electronics. It offers high performance and reliability for code storage and data logging applications. The device features a standard Serial Peripheral Interface (SPI) and supports Dual/Quad SPI for faster data transfer rates.
Applications:
- Embedded systems
- Networking equipment
- Gaming consoles
- Industrial control systems
- Consumer electronics
Features:
- 8M-bit (1MB) storage capacity: Provides ample storage for code and data.
- Standard SPI interface: Compatible with a wide range of microcontrollers and processors.
- Dual/Quad SPI support: Enables faster data transfer rates compared to standard SPI.
- Serial command set: Simplified programming interface.
- Security features: Protection from unauthorized access.
- Low power consumption: Suitable for battery-powered applications.
Benefits:
- High performance: Fast read and write speeds improve system performance.
- Reliable storage: Non-volatile memory retains data even when power is off.
- Simplified design: Standard SPI interface simplifies integration with microcontrollers.
- Enhanced security: Protects code and data from unauthorized access.
- Extended battery life: Low power consumption maximizes operating time in portable devices.
Technical Specifications:
The W25Q80EWNS01 operates with a supply voltage range of 2.7V to 3.6V. It supports SPI clock frequencies up to 104 MHz in Dual/Quad SPI mode. The package is an 8-pin SOIC or WSON package. It offers a minimum of 100,000 program/erase cycles per sector.