EN
  • EN
  • DE

W25Q40BWVS15

Part No W25Q40BWVS15
Manufacturer Winbond Electronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1502+
Reference case SOP8
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 716988-W25Q40BWVS15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q40BWVS15 CAD Model

Description

The W25Q40BWVS15 is a 4M-bit Serial Flash Memory with Uniform Sector and Block Erase manufactured by Winbond Electronics. It features advanced security features and is designed for a wide range of applications requiring non-volatile storage.

Applications

  • Networking Equipment: Storing boot code, configuration data, and firmware.
  • Consumer Electronics: Storing audio, video, and other data in devices like MP3 players and digital cameras.
  • Industrial Control Systems: Storing program code and data logging information.
  • Medical Devices: Storing calibration data and device settings.
  • Automotive Electronics: Storing configuration parameters and diagnostic information.

Features

  • 4M-bit (512K-byte) Capacity: Provides ample storage space for code and data.
  • Serial Peripheral Interface (SPI): Enables simple and efficient communication with microcontrollers.
  • Uniform Sector and Block Erase: Allows flexible memory management and efficient data updates.
  • High-Performance: Fast read/write speeds ensure quick data access.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Security Features: Protects stored data from unauthorized access.

Benefits

  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is off.
  • Easy Integration: SPI interface simplifies connection to microcontrollers and other devices.
  • Flexible Memory Management: Uniform sector and block erase features allow efficient data updates.
  • Fast Data Access: High-performance read/write speeds ensure quick data retrieval and storage.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.

The W25Q40BWVS15 Serial Flash Memory is a versatile and reliable solution for a wide range of applications requiring non-volatile storage. Its SPI interface, high performance, and low power consumption make it a great choice for embedded systems, consumer electronics, and industrial control systems.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Genesys
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Infineon Technologies
Lowest to $9.7932
Analog Devices Inc.
Lowest to $18.2138
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess