The W25Q32JWBYIQ is a 32M-bit Serial Flash memory with a Dual/Quad SPI interface, manufactured by Winbond Electronics. This device provides a storage solution for systems with limited space, pins and power.
Applications
- Mobile devices
- Wearable electronics
- Set-top boxes
- Networking equipment
- Embedded systems
Features
- 32M-bit (4M-byte) of Flash Memory
- Dual/Quad SPI Interface
- Standard, Dual or Quad SPI clocks
- Continuous Read Mode
- Supports SPI modes 0 and 3
- Single Power Supply Operation: 2.7V to 3.6V
- Program/Erase Suspend & Resume
- Software and Hardware Write-Protection
- High performance
Benefits
- High Storage Capacity: Provides ample storage for code and data in embedded systems.
- Fast Data Transfer: The Dual/Quad SPI interface enables high-speed data transfer rates.
- Low Power Consumption: Ideal for battery-powered applications.
- Flexible Interface: Supports standard, Dual, and Quad SPI modes for compatibility with various microcontrollers.
- Enhanced Security: Software and hardware write-protection features prevent accidental or malicious data corruption.
Additional Details
The W25Q32JWBYIQ features a continuous read mode, which allows for efficient data retrieval without the need for additional address cycles. The device supports SPI modes 0 and 3, providing flexibility in interfacing with different microcontrollers. It operates from a single power supply of 2.7V to 3.6V, making it suitable for low-voltage applications. The device also features program/erase suspend and resume capabilities, allowing for interruption and continuation of programming or erasing operations. The W25Q32JWBYIQ is available in a compact package, making it easy to integrate into space-constrained designs.
This serial flash memory is commonly used in applications requiring non-volatile storage, such as storing firmware, configuration data, and user data. The high-speed interface and low power consumption make it a popular choice for mobile devices, wearable electronics, and embedded systems.